Status: | Active |
---|---|
Series: | MAX5980A |
RoHS: | Unknown |
IEEE 802.3at/af Compliance Enables PD Discovery, Classification, Current Limit, and Load-Disconnect Detection Provides Interoperability with Any Compliant PD Two-Point Slope Measurement Verifies the Device Connected to the Port Appropriate Settling Times Implemented to Reject 50Hz/60Hz Power-Line Noise Coupling High Power Beyond IEEE 802.3at/af Standard Supported with Additional Classification (Class 5) when Needed |
Provides Interoperability with Any Compliant PD |
Two-Point Slope Measurement Verifies the Device Connected to the Port |
Appropriate Settling Times Implemented to Reject 50Hz/60Hz Power-Line Noise Coupling |
High Power Beyond IEEE 802.3at/af Standard Supported with Additional Classification (Class 5) when Needed |
IEEE Power-over-Ethernet (PoE) Transmission Facilitates Signaling Between Power-Sourcing Equipment (PSE) and Powered Devices (PDs) Single-Supply Operation Provides Up to 70W per Port for PSE Applications, Allowing High-Capacitance Detection for Legacy PDs 0.25Ω Current-Sensing Resistor Helps Eliminate Power Losses when Sensing High Currents |
Single-Supply Operation Provides Up to 70W per Port for PSE Applications, Allowing High-Capacitance Detection for Legacy PDs |
0.25Ω Current-Sensing Resistor Helps Eliminate Power Losses when Sensing High Currents |
Software-Configurable/Programmable Registers through I²C-Compatible, 3-Wire Serial Interface Produces Instantaneous Readout of Port Current and Voltage through 9-Bit Port Current and Voltage Monitoring Supports DC Load-Removal Detection |
Supports DC Load-Removal Detection |
Saves Space with Thermally Efficient Power Package Available in a 32-Pin (5mm × 5mm) TQFN with an Exposed Pad for Heat Dissipation |
Available in a 32-Pin (5mm × 5mm) TQFN with an Exposed Pad for Heat Dissipation |
Compliance | IEEE 802.3afIEEE 802.3at |
---|---|
High Power Mode | Yes |
# Channels | 4 |
Port Current Readout | I2C |
Load Disconnect | DC |
Program-mability | I2C |
Package/Pins | TQFN/32 |
Oper. Temp. (°C) | -40 to +105 |
BudgetaryPrice (See Notes) | 0 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage | 60V |
---|---|
Output Current | - |
UVLO | 2V |
Controller IC Case Style | TQFN |
No. of Pins | 32Pins |
Duty Cycle (%) | - |
Frequency | 400kHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Quad PSE Controller for PSE-IC | Analog Devices |
Pse Ctrl, 4-Ch, 60V, 400Khz, Tqfn-32 | Newark Electronics |
PSE CTRL, 4-CH, 60V, 400KHZ, TQFN-32 | Farnell |
Where can I find additional details, specifications and documents for a MAX5980AGTJ+ ?
Additional datasheets, footprints and schematics for MAX5980AGTJ+ are listed on our Part Details page. You can also find images and similar parts to MAX5980AGTJ+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX5980AGTJ+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX5980AGTJ+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX5980AGTJ+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX5980AGTJ+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX5980AGTJ+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics and Farnell have stock available or on a lead time for MAX5980AGTJ+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX5980AGTJ+ often in real-time on the comparison pages.
What if I can't find stock of MAX5980AGTJ+ ?
You can fill out our help required form which you can use to request a quote for MAX5980AGTJ+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.