Status: | Active |
---|---|
Series: | MAX5977A |
RoHS: | Unknown |
1% Accurate Current-Sense Amplifier Output |
Hot-Swap Monitors Operation from 1V to 16V |
Integrated Charge Pump Fully Enhances the External n-Channel FET (VGATE = VIN + 5V) |
VariableSpeed/BiLevel™ Fault Protection Provides Electronic Circuit-Breaker Function |
Output Latched Off After Fault Condition (MAX5977A) |
Autoretry After Fault Condition (MAX5977B) |
Power-Good Indicator |
Calibration Mode |
Small, 20-Pin, 4mm x 4mm, TQFN-EP Package |
VIN (V) (min) | 1 |
---|---|
VIN (V) (max) | 16 |
# Channels | 1 |
Circuit Breaker/ Current Limit | Circuit Breaker |
Circuit Breaker/Current Limit Threshold (mV) | Adjustable |
Fault Condition Control | Latched Off |
Positive/Negative Rail | Positive |
Features | On-Board Charge Pumps to Drive ExternalVariableSpeed/BiLevel Current Limit |
Package/Pins | TQFN/20 |
BudgetaryPrice (See Notes) | 1.87 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Controller Applications | General Hot-Swap Network Switch/Routers Storage System & Servers |
---|---|
Input Voltage | - |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 16V |
Controller IC Case Style | TQFN |
No. of Pins | 20Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Hot Swap Controller, 2.7V-16V, Tqfn-20 | Newark Electronics |
HOT SWAP CONTROLLER, 2.7V-16V, TQFN-20 | element14 |
Where can I find additional details, specifications and documents for a MAX5977AETP+ ?
Additional datasheets, footprints and schematics for MAX5977AETP+ are listed on our Part Details page. You can also find images and similar parts to MAX5977AETP+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX5977AETP+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX5977AETP+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX5977AETP+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX5977AETP+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX5977AETP+ have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX5977AETP+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX5977AETP+ often in real-time on the comparison pages.
What if I can't find stock of MAX5977AETP+ ?
You can fill out our help required form which you can use to request a quote for MAX5977AETP+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.