Status: | Active |
---|---|
Series: | MAX5974A |
RoHS: | Unknown |
Peak Current-Mode Control, Active-Clamped Forward PWM Controller |
Regulation Without Optocoupler (MAX5974A/MAX5974B) |
Internal 1% Error Amplifier |
100kHz to 600kHz Programmable ±8% Switching Frequency, Synchronization Up to 1.2MHz |
Programmable Frequency Dithering for Low-EMI, Spread-Spectrum Operation |
Programmable Dead Time, PWM Soft-Start, Current Slope Compensation |
Programmable Feed-Forward Maximum Duty-Cycle Clamp, 80% Maximum Limit |
Frequency Foldback for High-Efficiency Light-Load Operation |
Internal Bootstrap UVLO with Large Hysteresis |
100µA (typ) Startup Supply Current |
Fast Cycle-by-Cycle Peak Current-Limit, 35ns Typical Propagation Delay |
115ns Current-Sense Internal Leading-Edge Blanking |
Output Short-Circuit Protection with Hiccup Mode |
Reverse Current Limit to Prevent Transformer Saturation Due to Reverse Current |
Internal 18V Zener Clamp on Supply Input |
3mm x 3mm, Lead-Free, 16-Pin TQFN-EP |
PWM | Yes |
---|---|
Switching Frequency (kHz) | 600 |
UVLO Threshold (V) | 16 |
Package/Pins | TQFN/16 |
Oper. Temp. (°C) | -40 to +85 |
BudgetaryPrice (See Notes) | 0.92 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage | - |
---|---|
Output Voltage | - |
Output Current | - |
Supply Voltage Min | 17V |
Supply Voltage Max | 20V |
Controller IC Case Style | TQFN |
No. of Pins | 16Pins |
Frequency | 600kHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Pwm Power Driver, 600Khz, 20V, Tqfn-16 | Newark Electronics |
PWM POWER DRIVER, 600KHZ, 20V, TQFN-16 | element14 |
Active-Clamped, Spread-Spectru | Analog Devices |
Where can I find additional details, specifications and documents for a MAX5974AETE+T ?
Additional datasheets, footprints and schematics for MAX5974AETE+T are listed on our Part Details page. You can also find images and similar parts to MAX5974AETE+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX5974AETE+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX5974AETE+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX5974AETE+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX5974AETE+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX5974AETE+T have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for MAX5974AETE+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX5974AETE+T often in real-time on the comparison pages.
What if I can't find stock of MAX5974AETE+T ?
You can fill out our help required form which you can use to request a quote for MAX5974AETE+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.