Status: | Active |
---|---|
Series: | MAX5969A |
RoHS: | Unknown |
IEEE 802.3af/at Compliant |
2-Event Classification |
Simplified Wall Adapter Interface |
PoE Classification 0 to 5 |
100V Input Absolute Maximum Rating |
Inrush Current Limit of 180mA Maximum |
Current Limit During Normal Operation Between 720mA and 880mA |
Current Limit and Foldback |
Legacy UVLO at 36V (MAX5969A) |
IEEE 802.3af/at-Compliant, 40V UVLO (MAX5969B) |
Overtemperature Protection |
Thermally Enhanced, 3mm × 3mm, 10-Pin TDFN |
Compliance | IEEE 802.3afIEEE 802.3at |
---|---|
RDS(ON) (Ω) (PD MOSFET) | 0.5 |
PWM | No |
UVLO Threshold (V) | 35.4 |
Package/Pins | TDFN/10 |
Oper. Temp. (°C) | -40 to +85 |
BudgetaryPrice (See Notes) | 2.33 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Function | Power Device Interface Controller |
---|---|
Supply Voltage Min | - |
Supply Voltage Max | 60V |
IC Package Type | TDFN |
No. of Pins | 10Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
POWER DEVICE INTERFACE CTRL, TDFN-10 | element14 |
IEEE 802.3af/at-Compliant, Pow | Analog Devices |
Power Device Interface Ctrl, Tdfn-10 | Newark Electronics |
IEEE 802.3af/at-Compliant Powered Device Interface 10-Pin TDFN EP T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a MAX5969AETB+T ?
Additional datasheets, footprints and schematics for MAX5969AETB+T are listed on our Part Details page. You can also find images and similar parts to MAX5969AETB+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX5969AETB+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX5969AETB+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX5969AETB+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX5969AETB+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX5969AETB+T have stock available?
Authorised distributors including element14, Farnell, Analog Devices, Newark Electronics and Avnet Asia have stock available or on a lead time for MAX5969AETB+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX5969AETB+T often in real-time on the comparison pages.
What if I can't find stock of MAX5969AETB+T ?
You can fill out our help required form which you can use to request a quote for MAX5969AETB+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.