Status: | Active |
---|---|
Series: | MAX5947A, MAX5947B, MAX5947C |
RoHS: | Unknown |
Pin- and Function-Compatible with the LT1641-2 (MAX5947B) |
Provides Safe Hot Swap for +9V to +80V Power-Supply Range (MAX5947A/B/C) |
Safe Board Insertion and Removal from Live Backplanes |
Latched/Autoretry Management |
Active-Low or Active-High Power-Good Output |
Programmable Foldback Current Limiting |
High-Side Drive for an External N-Channel MOSFET |
Built-In Thermal Shutdown |
Undervoltage Lockout (UVLO) |
Overvoltage Protection |
User-Programmable Supply Voltage Power-Up Rate |
VIN (V) (min) | 9 |
---|---|
VIN (V) (max) | 80 |
# Channels | 1 |
Circuit Breaker/ Current Limit | Current Limit |
Fault Condition Control | Latched OffPeriodic Retry |
Positive/Negative Rail | Positive |
Package/Pins | SOIC (N)/8 |
BudgetaryPrice (See Notes) | 2.9 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Controller Applications | Electronic Circuit Breaker Hot Board Insertion Industrial High Side Switch / Circuit Breaker |
---|---|
Input Voltage | - |
Supply Voltage Min | 9V |
Supply Voltage Max | 80V |
Controller IC Case Style | NSOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Positive High-Voltage, Hot-Swa | Analog Devices |
HOT SWAP CONTROLLER, 9V-80V, NSOIC-8 | Farnell |
Hot Swap Controller, 9V-80V, Nsoic-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX5947BESA+T ?
Additional datasheets, footprints and schematics for MAX5947BESA+T are listed on our Part Details page. You can also find images and similar parts to MAX5947BESA+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX5947BESA+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX5947BESA+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX5947BESA+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX5947BESA+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX5947BESA+T have stock available?
Authorised distributors including Analog Devices, Farnell and Newark Electronics have stock available or on a lead time for MAX5947BESA+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX5947BESA+T often in real-time on the comparison pages.
What if I can't find stock of MAX5947BESA+T ?
You can fill out our help required form which you can use to request a quote for MAX5947BESA+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.