Status: | Production |
---|---|
Series: | MAX5932 |
RoHS: | Compliant |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Controller Applications | Electronic Circuit Breaker Hot Board Insertion Industrial High Side Switch / Circuit Breaker |
---|---|
Input Voltage | - |
Supply Voltage Min | 9V |
Supply Voltage Max | 80V |
Controller IC Case Style | NSOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Positive High-Voltage, Hot-Swa | Analog Devices |
HOT SWAP CONTROLLER, 9V-80V, NSOIC-8 | Farnell |
Where can I find additional details, specifications and documents for a MAX5932ESA+?
Additional datasheets, footprints and schematics for MAX5932ESA+ are listed on our Part Details page. You can also find images and similar parts to MAX5932ESA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX5932ESA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX5932ESA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX5932ESA+ fall under?
The MAX5932ESA+ is listed under High Voltage Hot Swap Controllers.
Can I view similar or alternative parts?
You can view similar parts to MAX5932ESA+ when available in the High Voltage Hot Swap Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX5932ESA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX5932ESA+ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for MAX5932ESA+ have stock available?
Authorised distributors including Analog Devices and Farnell have stock available or on a lead time for MAX5932ESA+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX5932ESA+ often in real-time on the comparison pages.
What if I can't find stock of MAX5932ESA+?
You can fill out our help required form which you can use to request a quote for MAX5932ESA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.