Status: | Active |
---|---|
Series: | MAX5922 |
RoHS: | Unknown |
IEEE 802.3af Compliant |
+32V to +60V Wide Operating Input Range |
0.45Ω Integrated Power Switch |
Power Device (PD) Detection and Classification |
100µA PD Leakage Detection Tolerant |
Programmable Current Limit |
Zero-Current Detection with Status Output |
Detection Collision Avoidance Option for Midspan Application |
Input Logic Signals Compatible with 1.8V to 5V CMOS Logic |
Separate Analog and Digital Grounds with Up to ±4V Offset |
Power-Good Status Output |
Overcurrent and Overtemperature Protection with Status Outputs |
Current-Limit Foldback with Timeout and Duty-Cycle Control |
Latch or Autorestart Fault Management |
Compliance | IEEE 802.3af |
---|---|
High Power Mode | No |
# Channels | 1 |
Port Current Readout | No |
Load Disconnect | DC |
Package/Pins | TSSOP/28 |
Oper. Temp. (°C) | -40 to +85 |
BudgetaryPrice (See Notes) | 4.19 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Function | Network Power Switch |
---|---|
Supply Voltage Min | 32V |
Supply Voltage Max | 60V |
IC Package Type | TSSOP |
No. of Pins | 28Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
+48V, Single-Port Network Powe | Analog Devices |
NETWORK POWER SWITCH, 1 PORT, TSSOP-28 | Farnell |
Network Power Switch, 1 Port, Tssop-28 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX5922CEUI+ ?
Additional datasheets, footprints and schematics for MAX5922CEUI+ are listed on our Part Details page. You can also find images and similar parts to MAX5922CEUI+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX5922CEUI+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX5922CEUI+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX5922CEUI+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX5922CEUI+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX5922CEUI+ have stock available?
Authorised distributors including Analog Devices, CoreStaff, element14, Farnell and Newark Electronics have stock available or on a lead time for MAX5922CEUI+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX5922CEUI+ often in real-time on the comparison pages.
What if I can't find stock of MAX5922CEUI+ ?
You can fill out our help required form which you can use to request a quote for MAX5922CEUI+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.