Status: | Active |
---|---|
Series: | MAX5902 |
RoHS: | Unknown |
Wide +9V to +72V Operation |
Requires No External Sense Resistor |
Drives External p-Channel MOSFET |
Limits Inrush Current |
Circuit-Breaker Function |
Less than 2mA Quiescent Current |
ON/Active-Low OFF Input Permits Load Power-Supply Control and Sequencing |
Adjustable Undervoltage Lockout |
Power-Good Output with +72V Rating |
Latching or Automatic Retry Fault Management |
Thermal Shutdown Helps Protect the External MOSFET |
Available in Two Small Packages 6-Pin TDFN and SOT23 |
6-Pin TDFN and SOT23 |
VIN (V) (min) | 9 |
---|---|
VIN (V) (max) | 72 |
# Channels | 1 |
Circuit Breaker/ Current Limit | Circuit Breaker |
Circuit Breaker/Current Limit Threshold (mV) | 300 to 500 |
Fault Condition Control | Latched OffPeriodic RetryProgrammable |
Positive/Negative Rail | Positive |
Features | Requires No RSENSE |
Package/Pins | SOT23/6TDFN/6 |
BudgetaryPrice (See Notes) | 2.49 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Controller Applications | Base Station Line Card Industrial System Network Router & Switches RFID Servers |
---|---|
Input Voltage | - |
Supply Voltage Min | 9V |
Supply Voltage Max | 72V |
Controller IC Case Style | SOT-23 |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
+72V SOT23/TDFN Simple Swapper | Analog Devices |
Hot Swap Controller, 9V-72V, Sot-23-6 | Newark Electronics |
HOT SWAP CONTROLLER, 9V-72V, SOT-23-6 | element14 |
Where can I find additional details, specifications and documents for a MAX5902NNEUT+T ?
Additional datasheets, footprints and schematics for MAX5902NNEUT+T are listed on our Part Details page. You can also find images and similar parts to MAX5902NNEUT+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX5902NNEUT+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX5902NNEUT+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX5902NNEUT+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX5902NNEUT+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX5902NNEUT+T have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX5902NNEUT+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX5902NNEUT+T often in real-time on the comparison pages.
What if I can't find stock of MAX5902NNEUT+T ?
You can fill out our help required form which you can use to request a quote for MAX5902NNEUT+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.