Status: | Active |
---|---|
Series: | MAX5889 |
RoHS: | Unknown |
600Msps Output Update Rate |
Low-Noise Spectral Density: -157dBFS/Hz at fOUT = 36MHz |
Excellent SFDR and IMD Performance SFDR = 79dBc at fOUT = 30MHz (to Nyquist) SFDR = 67dBc at fOUT = 130MHz (to Nyquist) IMD = -95dBc at fOUT = 30MHz IMD = -70dBc at fOUT = 130MHz |
SFDR = 79dBc at fOUT = 30MHz (to Nyquist) |
SFDR = 67dBc at fOUT = 130MHz (to Nyquist) |
IMD = -95dBc at fOUT = 30MHz |
IMD = -70dBc at fOUT = 130MHz |
ACLR = 72dB at fOUT = 122.88MHz |
2mA to 20mA Full-Scale Output Current |
LVDS-Compatible Digital Inputs |
On-Chip 1.2V Bandgap Reference |
Low 292mW Power Dissipation at 600Msps |
Compact (10mm x 10mm) QFN-EP Package |
Evaluation Kit Available (MAX5891EVKIT) |
Resolution (bits) | 12 |
---|---|
# Channels | 1 |
fCLK (Msps) | 600 |
SFDR (dBc) (@ fOUT) | 83 @ 16MHz |
DNL (±LSB) | 0.15 |
INL (±LSB) | 0.25 |
IOUT (mA) | 20 |
PDISS (mW) | 263 |
Interface | Parallel, LVDS |
VSUPPLY (V) | 3.3 |
Package/Pins | QFN/68 |
BudgetaryPrice (See Notes) | 30.77 |
Status: | Unknown |
---|---|
Series: | 12-Bit Current Output DACs |
RoHS: | Unknown |
Resolution (Bits) | 12bit |
---|---|
Sampling Rate | 600MSPS |
Input Channel Type | Single Ended |
Supply Voltage Range | 3.135V to 3.465V |
ADC / DAC Case Style | QFN |
No. of Pins | 68Pins |
Data Interface | Parallel |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | 12-Bit Current Output DACs |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2018) |
12-Bit, 600Msps, High-Dynamic- | Analog Devices |
Dac, Current Output, 12Bit, Qfn-68 | Newark Electronics |
DAC, CURRENT OUTPUT, 12BIT, QFN-68 | element14 |
Where can I find additional details, specifications and documents for a MAX5889EGK+D ?
Additional datasheets, footprints and schematics for MAX5889EGK+D are listed on our Part Details page. You can also find images and similar parts to MAX5889EGK+D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX5889EGK+D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX5889EGK+D price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX5889EGK+D you can contact the distributor directly for product support, shipping queries etc.
Is the MAX5889EGK+D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX5889EGK+D have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX5889EGK+D .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX5889EGK+D often in real-time on the comparison pages.
What if I can't find stock of MAX5889EGK+D ?
You can fill out our help required form which you can use to request a quote for MAX5889EGK+D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.