Status: | Active |
---|---|
Series: | MAX5888 |
RoHS: | Unknown |
500Msps Output Update Rate |
Single 3.3V Supply Operation |
Excellent SFDR and IMD Performance SFDR = 76dBc at fOUT = 40MHz (to Nyquist) IMD = -85dBc at fOUT = 10MHz ACLR = 73dB at fOUT = 61MHz |
SFDR = 76dBc at fOUT = 40MHz (to Nyquist) |
IMD = -85dBc at fOUT = 10MHz |
ACLR = 73dB at fOUT = 61MHz |
2mA to 20mA Full-Scale Output Current |
Differential, LVDS-Compatible Digital and Clock Inputs |
On-Chip 1.2V Bandgap Reference |
Low 130mW Power Dissipation |
68-Lead QFN-EP Package |
Resolution (bits) | 16 |
---|---|
# Channels | 1 |
fCLK (Msps) | 500 |
SFDR (dBc) (@ fOUT) | 76 @ 40MHz |
DNL (±LSB) | 2 |
INL (±LSB) | 3.9 |
PDISS (mW) | 130 |
Interface | Parallel, LVDS |
VSUPPLY (V) | 3.3 |
Package/Pins | QFN/68 |
BudgetaryPrice (See Notes) | 44.61 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Resolution (Bits) | 16bit |
---|---|
Sampling Rate | - |
Input Channel Type | - |
Supply Voltage Range | 3.135V to 3.465V |
ADC / DAC Case Style | QFN |
No. of Pins | 68Pins |
Data Interface | Parallel |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2018) |
3.3V, 16-Bit, 500Msps High Dyn | Analog Devices |
DAC, 16BIT, QFN-68 | Farnell |
Dac, 16Bit, Qfn-68 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX5888AEGK+D ?
Additional datasheets, footprints and schematics for MAX5888AEGK+D are listed on our Part Details page. You can also find images and similar parts to MAX5888AEGK+D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX5888AEGK+D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX5888AEGK+D price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX5888AEGK+D you can contact the distributor directly for product support, shipping queries etc.
Is the MAX5888AEGK+D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX5888AEGK+D have stock available?
Authorised distributors including Analog Devices, element14, Farnell and Newark Electronics have stock available or on a lead time for MAX5888AEGK+D .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX5888AEGK+D often in real-time on the comparison pages.
What if I can't find stock of MAX5888AEGK+D ?
You can fill out our help required form which you can use to request a quote for MAX5888AEGK+D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.