Status: | Active |
---|---|
Series: | MAX5883 |
RoHS: | Unknown |
200Msps Output Update Rate |
Single 3.3V Supply Operation |
Excellent SFDR and IMD Performance SFDR = 77dBc at fOUT = 10MHz (to Nyquist) IMD = -86dBc at fOUT = 10MHz ACLR = 71dB at fOUT = 30.72MHz |
SFDR = 77dBc at fOUT = 10MHz (to Nyquist) |
IMD = -86dBc at fOUT = 10MHz |
ACLR = 71dB at fOUT = 30.72MHz |
2mA to 20mA Full-Scale Output Current |
CMOS-Compatible Digital and Clock Inputs |
On-Chip 1.2V Bandgap Reference |
Low Power Dissipation |
48-Pin QFN-EP Package |
Resolution (bits) | 12 |
---|---|
# Channels | 1 |
fCLK (Msps) | 200 |
SFDR (dBc) (@ fOUT) | 74 @ 16MHz |
DNL (±LSB) | 0.2 |
INL (±LSB) | 0.3 |
PDISS (mW) | 132 |
Interface | Parallel |
VSUPPLY (V) | 3.3 |
Package/Pins | QFN/48 |
BudgetaryPrice (See Notes) | 8.99 |
Status: | Unknown |
---|---|
Series: | 12-Bit Voltage Output DACs |
RoHS: | Unknown |
Resolution (Bits) | 12bit |
---|---|
Sampling Rate | 200MSPS |
Input Channel Type | - |
Supply Voltage Range | 3.135V to 3.465V |
ADC / DAC Case Style | QFN |
No. of Pins | 48Pins |
Data Interface | Parallel |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | 12-Bit Voltage Output DACs |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2018) |
3.3V, 12-Bit, 200Msps High Dyn | Analog Devices |
Dac, Voltage Output, 12Bit, Qfn-48 | Newark Electronics |
DAC, VOLTAGE OUTPUT, 12BIT, QFN-48 | Farnell |
Where can I find additional details, specifications and documents for a MAX5883EGM+D ?
Additional datasheets, footprints and schematics for MAX5883EGM+D are listed on our Part Details page. You can also find images and similar parts to MAX5883EGM+D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX5883EGM+D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX5883EGM+D price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX5883EGM+D you can contact the distributor directly for product support, shipping queries etc.
Is the MAX5883EGM+D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX5883EGM+D have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX5883EGM+D .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX5883EGM+D often in real-time on the comparison pages.
What if I can't find stock of MAX5883EGM+D ?
You can fill out our help required form which you can use to request a quote for MAX5883EGM+D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.