Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.46
Distributor | Stock | ||
---|---|---|---|
Newark
from US$8.46
|
1
in stock
|
Buy Now |
Silicon Manufacturer | Maxim Integrated Products |
---|---|
Silicon Core Number | MAX5825 |
Kit Application Type | Data Converter |
Application Sub Type | DAC |
Kit Contents | Eval Board MAX5825 Software |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Features | 12bit 8 CH DAC I2C Interface High Accuracy Buffered Voltage O/P |
Eval Board, Max5825 12Bit Dac | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX5825PMB1#?
Additional datasheets, footprints and schematics for MAX5825PMB1# are listed on our Part Details page. You can also find images and similar parts to MAX5825PMB1# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX5825PMB1# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX5825PMB1# price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX5825PMB1# fall under?
The MAX5825PMB1# is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Data Conversion Development Kits.
Can I view similar or alternative parts?
You can view similar parts to MAX5825PMB1# when available in the Data Conversion Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX5825PMB1# you can contact the distributor directly for product support, shipping queries etc.
Is the MAX5825PMB1# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX5825PMB1# have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for MAX5825PMB1#.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX5825PMB1# often in real-time on the comparison pages.
What if I can't find stock of MAX5825PMB1#?
You can fill out our help required form which you can use to request a quote for MAX5825PMB1# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.