Status: | Active |
---|---|
Series: | MAX5805 |
RoHS: | Unknown |
Single High-Accuracy DAC Channel 12-Bit Accuracy Without Adjustments ±1 LSB INL Buffered Voltage Output Guaranteed Monotonic Over All Operating Conditions |
12-Bit Accuracy Without Adjustments |
±1 LSB INL Buffered Voltage Output |
Guaranteed Monotonic Over All Operating Conditions |
Three Precision Selectable Internal References 2.048V, 2.500V, or 4.096V |
2.048V, 2.500V, or 4.096V |
Internal Output Buffer Rail-to-Rail Operation with External Reference 6.3µs Settling Time Output Directly Drives 2kΩ Loads |
Rail-to-Rail Operation with External Reference |
6.3µs Settling Time |
Output Directly Drives 2kΩ Loads |
Small, 10-Pin, 2mm x 3mm TDFN and 3mm x 5mm µMAX Packages |
Wide 2.7V to 5.5V Supply Range |
Flexible 1.8V to 5.5V VDDIO |
Fast 400kHz, I2C-Compatible, 2-Wire Serial Interface with Readback |
Power-On-Reset to Zero-Scale DAC Output |
User-Configurable Asynchronous I/O Functions: Active-Low CLR, Active-Low LDAC, Active-Low GATE |
Three Software-Selectable Power-Down Output Impedances: 1kΩ, 100kΩ, or High Impedance |
Low 155µA DAC Supply Current at 3V |
Resolution (bits) | 12 |
---|---|
# Channels | 1 |
Interface | Serial - I2C |
Output Type | Voltage- Buffered |
Reference | Int./Ext. |
INL (±LSB) (max) | 1 |
Supply Range (V) (min) | 2.7 |
Supply Range (V) (max) | 5.5 |
ICC (mA) (max) | 0.19 |
Settling Time (µs) (typ) | 6.3 |
Package/Pins | TDFN/10UMAX/10 |
Oper. Temp. (°C) | -40 to +125 |
BudgetaryPrice (See Notes) | 1.47 |
Status: | Unknown |
---|---|
Series: | 12-Bit Voltage Output DACs |
RoHS: | Unknown |
Resolution (Bits) | 12bit |
---|---|
Sampling Rate | - |
Input Channel Type | Serial |
Supply Voltage Range | 2.7V to 5.5V |
ADC / DAC Case Style | TDFN |
No. of Pins | 10Pins |
Data Interface | I2C |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 12-Bit Voltage Output DACs |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Dac, Voltage Output, 12Bit, Tdfn-10 | Newark Electronics |
DAC, VOLTAGE OUTPUT, 12BIT, TDFN-10 | element14 |
12-Bit, Low Power, Buffered DA | Analog Devices |
Where can I find additional details, specifications and documents for a MAX5805BATB+T ?
Additional datasheets, footprints and schematics for MAX5805BATB+T are listed on our Part Details page. You can also find images and similar parts to MAX5805BATB+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX5805BATB+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX5805BATB+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX5805BATB+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX5805BATB+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX5805BATB+T have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for MAX5805BATB+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX5805BATB+T often in real-time on the comparison pages.
What if I can't find stock of MAX5805BATB+T ?
You can fill out our help required form which you can use to request a quote for MAX5805BATB+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.