Status: | Active |
---|---|
Series: | MAX5802 |
RoHS: | Unknown |
Two High-Accuracy DAC Channels 12-Bit Accuracy Without Adjustment ±1 LSB INL Buffered Voltage Output Monotonic Over All Operating Conditions Independent Mode Settings for Each DAC |
12-Bit Accuracy Without Adjustment |
±1 LSB INL Buffered Voltage Output |
Monotonic Over All Operating Conditions |
Independent Mode Settings for Each DAC |
Three Precision Selectable Internal References 2.048V, 2.500V, or 4.096V |
2.048V, 2.500V, or 4.096V |
Internal Output Buffer Rail-to-Rail Operation with External Reference 4.5µs Settling Time Outputs Directly Drive 2kΩ Loads |
Rail-to-Rail Operation with External Reference |
4.5µs Settling Time |
Outputs Directly Drive 2kΩ Loads |
Small 5mm x 3mm 10-Pin µMAX or Ultra-Small 3mm x 3mm 10-Pin TDFN Package |
Wide 2.7V to 5.5V Supply Range |
Separate 1.8V to 5.5V VDDIO Power-Supply Input |
Fast 400kHz I²C-Compatible, 2-Wire Serial Interface |
Power-On-Reset to Zero-Scale DAC Output |
Active-Low CLR For Asynchronous Control |
Three Software-Selectable Power-Down Output Impedances 1kΩ, 100kΩ, or High Impedance Low 350µA Supply Current at 3V VDD |
1kΩ, 100kΩ, or High Impedance |
Low 350µA Supply Current at 3V VDD |
Resolution (bits) | 12 |
---|---|
# Channels | 2 |
Interface | Serial - I2C |
Output Type | Voltage- Buffered |
Reference | Int./Ext. |
INL (±LSB) (max) | 1 |
Supply Range (V) (min) | 2.7 |
Supply Range (V) (max) | 5.5 |
ICC (mA) (max) | 0.6 |
Settling Time (µs) (typ) | 4.5 |
Package/Pins | TDFN-CU/10UMAX/10 |
Oper. Temp. (°C) | -40 to +125 |
BudgetaryPrice (See Notes) | 2.4 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Resolution (Bits) | 12bit |
---|---|
Sampling Rate | - |
Input Channel Type | Serial |
Supply Voltage Range | 2.7V to 5.5V |
ADC / DAC Case Style | µMAX |
No. of Pins | 10Pins |
Data Interface | I2C |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Ultra-Small, Dual-Channel, 8-/ | Analog Devices |
Dac, Dual, 12Bit, Umax-10 | Newark Electronics |
DAC, DUAL, 12BIT, UMAX-10 | element14 |
Where can I find additional details, specifications and documents for a MAX5802BAUB+ ?
Additional datasheets, footprints and schematics for MAX5802BAUB+ are listed on our Part Details page. You can also find images and similar parts to MAX5802BAUB+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX5802BAUB+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX5802BAUB+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX5802BAUB+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX5802BAUB+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX5802BAUB+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX5802BAUB+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX5802BAUB+ often in real-time on the comparison pages.
What if I can't find stock of MAX5802BAUB+ ?
You can fill out our help required form which you can use to request a quote for MAX5802BAUB+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.