Status: | Active |
---|---|
Series: | MAX5719 |
RoHS: | Unknown |
16 and 20-Bit resolution |
1LSB INL (Max, 16-bit) |
±0.5 LSB DNL (Max, 16-Bit) |
750ns Settling Time (typ) |
0.05 nV-sec Glitch Energy |
6nv/√Hz Output Noise Density |
Integrated ±0.025% (max) Bipolar Setting Resistors |
4.5V to 5.5V Supply Range |
4.0V to VDD Reference Input Range |
Safe Power-Up Reset-to-Zero-Scale DAC Output (Unipolar) |
50MHz 3-Wire SPI Interface |
-40°C to +105°C Operating Temperature Range. |
SO-14 Package |
Resolution (bits) | 20 |
---|---|
# Channels | 1 |
Interface | Serial - SPI |
Output Type | Voltage- Unbuffered |
Reference | Ext. |
INL (±LSB) (max) | 32 |
Supply Range (V) (min) | 4.5 |
Supply Range (V) (max) | 5.5 |
ICC (mA) (max) | 7 |
Settling Time (µs) (typ) | 0.75 |
Package/Pins | SOIC (N)/14 |
Oper. Temp. (°C) | -40 to +105 |
BudgetaryPrice (See Notes) | 17.45 |
Status: | Unknown |
---|---|
Series: | MAX5719 Series |
RoHS: | Unknown |
Resolution (Bits) | 20bit |
---|---|
Sampling Rate | - |
Input Channel Type | Serial |
Supply Voltage Range | 4.5V to 5.5V |
ADC / DAC Case Style | SOIC |
No. of Pins | 14Pins |
Data Interface | SPI |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | MAX5719 Series |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
20-Bit Voltage DAC | Analog Devices |
Dac, Serial, 20Bit, 5.5V, Soic-14 | Newark Electronics |
DAC, SERIAL, 20BIT, 5.5V, SOIC-14 | element14 |
Where can I find additional details, specifications and documents for a MAX5719GSD+ ?
Additional datasheets, footprints and schematics for MAX5719GSD+ are listed on our Part Details page. You can also find images and similar parts to MAX5719GSD+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX5719GSD+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX5719GSD+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX5719GSD+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX5719GSD+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX5719GSD+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX5719GSD+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX5719GSD+ often in real-time on the comparison pages.
What if I can't find stock of MAX5719GSD+ ?
You can fill out our help required form which you can use to request a quote for MAX5719GSD+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.