MAX5717GSD+

Semiconductors - ICs

> Data & Signal Conversion

> Digital-to-Analog Converters - DAC

Organise Price Comparison Results by
distributor space
Distributor Statistics for MAX5717GSD+
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for MAX5717GSD+
Series Information for MAX5717GSD+ - Maxim Integrated

Features

  • feature
    -40u00b0C to +105u00b0C Operating Temperature Range.
  • feature
    0.05 nV-sec glitch energy
  • feature
    16 and 20-bit resolution
  • feature
    1LSB INL (Max, 16-bit)
  • feature
    4.0V to VDD Reference Input Range
  • feature
    4.5V to 5.5V Supply Range
  • feature
    50MHz 3-Wire SPI Interface
  • feature
    6 nv/u221aHz Output Noise Density
  • feature
    750ns settling time (typ)
  • feature
    Integrated u00b10.025% (max) Bipolar Setting Resistors
  • feature
    SO-14 Package
  • feature
    Safe Power-Up Reset-to-Zero-Scale DAC Output (Unipolar)
  • feature
    u00b10.5 LSB DNL (Max, MAX5717A)

Description

DAC SERIAL 16BIT 5.5V SOIC-14
The MAX5717 and MAX5719 are serial-input, unbuffered 16 and 20-bit voltage-output unipolar digital-to-analog converters (DACs) with integrated feedback resistors that allow bipolar operation when used with an external operational amplifier. These DACs provide low glitch energy, low noise, tight bipolar resistor matching, and high accuracy. The DACs feature 1LSB INL (max, MAX5717A) over the temperature range of -40°C to +105°C. Integrated precision setting resistors make the DACs easy to use. The MAX5717 and MAX5719 feature a 50MHz, 3-wire SPI™, QSPI™, MICROWIRE™, and DSP-compatible serial interface. On power-up, the output resets to zero-scale, providing additional safety for applications which drive valves or other transducers that need to be off on power-up. The DAC output settles in 750ns and has a low offset and gain drift of ±0.1 ppm/°C of FSR. The MAX5717 is functionally similar to the MAX542, but with significantly faster settling time. The MAX5719 provides a similar speed improvement as well as an increase in resolution to 20 bits.

Specifications

Resolution (Bits):
16bit
Sampling Rate:
-
Input Channel Type:
Serial
Supply Voltage Range:
4.5V to 5.5V
ADC / DAC Case Style:
SOIC
No. of Pins:
14Pins
Data Interface:
SPI
Operating Temperature Min:
-40°C
Operating Temperature Max:
105°C
Product Range:
MAX5717 Series
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
To Be Advised
MSL:
MSL 1 - Unlimited
SVHC:
No SVHC (15-Jan-2018)

Alternate Descriptions

Avnet America

DAC 1-CH R-2R 16-Bit 14-Pin SOIC N Tube

Avnet America product

Avnet Europe

DAC 1-CH R-2R 16-Bit 14-Pin SOIC N Tube

Avnet Europe product

Future Electronics

16-Bit Voltage DAC