Status: | Active |
---|---|
Series: | MAX5717EVKIT |
RoHS: | Unknown |
On-Board SPI Controller |
On-Board Output Buffer (MAX9632) |
On-Board +4.096V Reference Voltage (MAX6126) |
Windows® XP, Windows® 7/8/8.1/10-Compatible Software |
Silicon Manufacturer | Maxim Integrated Products |
---|---|
Silicon Core Number | MAX5717 |
Kit Application Type | Data Converter |
Application Sub Type | DAC |
Kit Contents | Eval Board MAX5717 Micro-USB Cable |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Eval Board, 16Bit Dac | Newark Electronics |
EVAL BOARD, 16BIT DAC | element14 |
Where can I find additional details, specifications and documents for a MAX5717EVKIT# ?
Additional datasheets, footprints and schematics for MAX5717EVKIT# are listed on our Part Details page. You can also find images and similar parts to MAX5717EVKIT# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX5717EVKIT# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX5717EVKIT# price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX5717EVKIT# you can contact the distributor directly for product support, shipping queries etc.
Is the MAX5717EVKIT# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX5717EVKIT# have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX5717EVKIT# .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX5717EVKIT# often in real-time on the comparison pages.
What if I can't find stock of MAX5717EVKIT# ?
You can fill out our help required form which you can use to request a quote for MAX5717EVKIT# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.