Status: | Active |
---|---|
Series: | MAX5711 |
RoHS: | Unknown |
Wide -40°C to +125°C Operating Temperature Range |
Low 85µA Supply Current |
Ultra Low 0.3µA Power-Down Supply Current |
Single +2.7V to +5.5V Supply Voltage |
Fast 20MHz 3-Wire SPI/QSPI/MICROWIRE and DSP-Compatible Serial Interface |
Schmitt-Triggered Inputs for Direct Interfacing to Optocouplers |
Rail-to-Rail Output Buffer |
Power-On Reset to Zero Volts |
Three Software-Selectable Power-Down Output Impedances (100kΩ, 1kΩ, Hi-Z) |
Tiny 6-Pin SOT23 Package |
Resolution (bits) | 10 |
---|---|
# Channels | 1 |
Interface | Serial - SPI |
Output Type | Voltage- Buffered |
Reference | Ext. |
INL (±LSB) (max) | 4 |
Supply Range (V) (min) | 2.7 |
Supply Range (V) (max) | 5.5 |
ICC (mA) (max) | 0.187 |
Settling Time (µs) (typ) | 4 |
Package/Pins | SOT23/6 |
Oper. Temp. (°C) | -40 to +85-40 to +125 |
BudgetaryPrice (See Notes) | 1.6 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Resolution (Bits) | 10bit |
---|---|
Sampling Rate | - |
Input Channel Type | Serial |
Supply Voltage Range | 2.7V to 5.5V |
ADC / DAC Case Style | SOT-23 |
No. of Pins | 6Pins |
Data Interface | SPI |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
DAC, 10BIT, SOT-23-6 | element14 |
Dac, 10Bit, Sot-23-6 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX5711EUT+T ?
Additional datasheets, footprints and schematics for MAX5711EUT+T are listed on our Part Details page. You can also find images and similar parts to MAX5711EUT+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX5711EUT+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX5711EUT+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX5711EUT+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX5711EUT+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX5711EUT+T have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MAX5711EUT+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX5711EUT+T often in real-time on the comparison pages.
What if I can't find stock of MAX5711EUT+T ?
You can fill out our help required form which you can use to request a quote for MAX5711EUT+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.