Status: | Production |
---|---|
Series: | MAX5661 |
RoHS: | Compliant |
Resolution (Bits) | 16bit |
---|---|
Sampling Rate | - |
Input Channel Type | Serial |
Supply Voltage Range | 4.75V to 5.25V ± 13.28V to ± 15.75V 13.48V to 40V |
ADC / DAC Case Style | QFP |
No. of Pins | 64Pins |
Data Interface | Serial |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jun-2015) |
Base Number | 5661 |
IC Case Style | QFP |
Operating Temperature Range | -40°C to +105°C |
Output Type | Current Voltage |
Settling Time | 5.44ms |
Supply Current | 4.5mA |
Supply Voltage Max | 15V |
Supply Voltage Min | 5V |
Supply Voltage Range - Analogue | ± 13.48V to ± 15.75V 13.48V to 40V |
Supply Voltage Range - Digital | 4.75V to 5.25V |
Termination Type | Surface Mount Device |
Ic, 16Bit Dac, Single, 64Lqfp | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX5661GCB+?
Additional datasheets, footprints and schematics for MAX5661GCB+ are listed on our Part Details page. You can also find images and similar parts to MAX5661GCB+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX5661GCB+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX5661GCB+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX5661GCB+ fall under?
The MAX5661GCB+ is listed under Obsolete.
Can I view similar or alternative parts?
You can view similar parts to MAX5661GCB+ when available in the Obsolete range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX5661GCB+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX5661GCB+ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for MAX5661GCB+ have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX5661GCB+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX5661GCB+ often in real-time on the comparison pages.
What if I can't find stock of MAX5661GCB+?
You can fill out our help required form which you can use to request a quote for MAX5661GCB+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.