Status: | Active |
---|---|
Series: | MAX563 |
RoHS: | Unknown |
Guaranteed Interoperability with RS-232 |
Operates from a Single +3.0V to +3.6V Supply |
2 Drivers, 2 Receivers |
Receivers Active in Shutdown Mode |
Low-Power Shutdown: 10µA Max |
Small Package-18-Pin Wide SO |
Three-State TTL/CMOS Receiver Outputs |
116kbps Guaranteed Data Rate |
# Rx | 2 |
---|---|
# Tx | 2 |
VSUPPLY (V) | 3.3 |
Data Rate (kbps) (min) | 116 |
ICC (mA) (typ) | 3 |
Internal Charge Pump | Yes |
External Caps | 4 |
Cap. Value (µF) (nom) | 0.1 |
Package/Pins | SOIC (W)/18 |
BudgetaryPrice (See Notes) | 3.77 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | Transceiver |
---|---|
IC Interface Type | RS232 |
No. of Drivers | 2Drivers |
No. of Receivers | 2Receivers |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Driver Case Style | WSOIC |
No. of Pins | 18Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
IC Generic Number | MAX563 |
SVHC | No SVHC (15-Jan-2018) |
+3.3V Powered, EIA TIA 562 Dua | Analog Devices |
RS232 TXRX, 116KBPS, 3.6V, WSOIC-18 | Farnell |
Rs232 Txrx, 116Kbps, 3.6V, Wsoic-18 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX563CWN+ ?
Additional datasheets, footprints and schematics for MAX563CWN+ are listed on our Part Details page. You can also find images and similar parts to MAX563CWN+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX563CWN+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX563CWN+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX563CWN+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX563CWN+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX563CWN+ have stock available?
Authorised distributors including Analog Devices, element14, Farnell and Newark Electronics have stock available or on a lead time for MAX563CWN+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX563CWN+ often in real-time on the comparison pages.
What if I can't find stock of MAX563CWN+ ?
You can fill out our help required form which you can use to request a quote for MAX563CWN+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.