Status: | Active |
---|---|
Series: | MAX561 |
RoHS: | Unknown |
2 Receivers Active In Shutdown Mode (MAX560) |
Small 28-pin SSOP Package&8212;40% the Area of SO Package |
Guaranteed Interoperability with RS-232 |
Operate from a Single +3.0V to +3.6V Supply |
Designed for EIA/TIA-562 Applications |
4 Drivers/5 Receivers |
Low-Power Shutdown: < 8µA MAX560 < 1µA MAX561 |
< 8µA MAX560 |
< 1µA MAX561 |
Three-State TTL/CMOS Receiver Outputs |
116kbits/sec Data Rate |
# Rx | 5 |
---|---|
# Tx | 4 |
VSUPPLY (V) | 3.3 |
Data Rate (kbps) (min) | 116 |
ICC (mA) (typ) | 5 |
Internal Charge Pump | Yes |
External Caps | 4 |
Cap. Value (µF) (nom) | 1 |
Package/Pins | SSOP/28 |
BudgetaryPrice (See Notes) | 2.61 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Function | Transceiver |
---|---|
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
IC Package Type | SSOP |
No. of Pins | 28Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
3.3V Transceiver with Two EIA | Analog Devices |
TRANSCEIVER, EIA/TIA 562, SSOP-28 | Farnell |
Where can I find additional details, specifications and documents for a MAX561CAI+ ?
Additional datasheets, footprints and schematics for MAX561CAI+ are listed on our Part Details page. You can also find images and similar parts to MAX561CAI+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX561CAI+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX561CAI+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX561CAI+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX561CAI+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX561CAI+ have stock available?
Authorised distributors including Analog Devices, element14 and Farnell have stock available or on a lead time for MAX561CAI+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX561CAI+ often in real-time on the comparison pages.
What if I can't find stock of MAX561CAI+ ?
You can fill out our help required form which you can use to request a quote for MAX561CAI+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.