Status: | Active |
---|---|
Series: | MAX5590 |
RoHS: | Unknown |
Octal, 12/10/8-Bit Serial DACs in TSSOP Packages |
3µs (max) 12-Bit Settling Time to 1/2 LSB |
Integral Nonlinearity: 1 LSB (max) MAX5590/MAX5591 A-Grade (12-Bit) 1 LSB (max) MAX5592/MAX5593 (10-Bit) 1/2 LSB (max) MAX5594/MAX5595 (8-Bit) |
1 LSB (max) MAX5590/MAX5591 A-Grade (12-Bit) |
1 LSB (max) MAX5592/MAX5593 (10-Bit) |
1/2 LSB (max) MAX5594/MAX5595 (8-Bit) |
Guaranteed Monotonic, ±1 LSB (max) DNL |
Two User-Programmable Digital I/O Ports |
Single +2.7V to +5.25V Analog Supply |
+1.8V to AVDD Digital Supply |
20MHz, 3-Wire, SPI-/QSPI-/MICROWIRE-/DSP-Compatible Serial Interface |
Glitch-Free Outputs Power Up to Zero Scale, Midscale, or Full Scale Controlled by PU Pin |
Unity-Gain or Force-Sense-Configured Output Buffers |
Resolution (bits) | 12 |
---|---|
# Channels | 8 |
Interface | Serial - SPI |
Output Type | Voltage- Buffered |
Reference | Ext. |
INL (±LSB) (max) | 14 |
Supply Range (V) (min) | 2.7 |
Supply Range (V) (max) | 5.25 |
ICC (mA) (max) | 3.2 |
Settling Time (µs) (typ) | 3 |
Package/Pins | TSSOP/24 |
Oper. Temp. (°C) | -40 to +85 |
BudgetaryPrice (See Notes) | 7.18 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Resolution (Bits) | 12bit |
---|---|
Sampling Rate | - |
Input Channel Type | Serial |
Supply Voltage Range | 2.7V to 5.25V |
ADC / DAC Case Style | TSSOP |
No. of Pins | 24Pins |
Data Interface | SPI |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Buffered, Fast-Settling, Octal | Analog Devices |
Dac, 12Bit, Octal, Tssop-24 | Newark Electronics |
DAC, 12BIT, OCTAL, TSSOP-24 | element14 |
Where can I find additional details, specifications and documents for a MAX5590BEUG+ ?
Additional datasheets, footprints and schematics for MAX5590BEUG+ are listed on our Part Details page. You can also find images and similar parts to MAX5590BEUG+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX5590BEUG+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX5590BEUG+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX5590BEUG+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX5590BEUG+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX5590BEUG+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX5590BEUG+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX5590BEUG+ often in real-time on the comparison pages.
What if I can't find stock of MAX5590BEUG+ ?
You can fill out our help required form which you can use to request a quote for MAX5590BEUG+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.