Status: | Active |
---|---|
Series: | MAX5548 |
RoHS: | Unknown |
Pin-Selectable I²C- or SPI-Compatible Interface |
Guaranteed Low Output Leakage Current in Shutdown (±1µA max) |
Guaranteed Monotonic Over Extended Temperature Range |
Dual Outputs for Balanced Systems |
Current Outputs Source Up to 30mA Per DAC |
Parallelable Outputs for 60mA Applications |
Output Stable with RF Filters |
Internal or External Reference Capability |
Digital Output (DOUT) Available for Daisy Chaining in SPI Mode |
+2.7V to +5.25V Single-Supply Operation |
16-Pin (3mm × 3mm) Thin QFN Package |
Programmable Output Current Range Set by Software and Adjustment Resistor |
Resolution (bits) | 8 |
---|---|
# Channels | 2 |
Interface | Serial - I2CSerial - SPI |
Output Type | Current- Buffered |
Reference | Ext. |
Supply Range (V) (min) | 2.7 |
Supply Range (V) (max) | 5.25 |
ICC (mA) (max) | 6 |
Settling Time (µs) (typ) | 30 |
Package/Pins | TQFN/16 |
Oper. Temp. (°C) | -40 to +85 |
BudgetaryPrice (See Notes) | 3.48 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Resolution (Bits) | 8bit |
---|---|
Sampling Rate | - |
Input Channel Type | Serial |
Supply Voltage Range | 2.7V to 5.25V |
ADC / DAC Case Style | TQFN |
No. of Pins | 16Pins |
Data Interface | I2C SPI |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Dac, 8Bit, Dual, Tqfn-16 | Newark Electronics |
DAC, 8BIT, DUAL, TQFN-16 | element14 |
Where can I find additional details, specifications and documents for a MAX5548ETE+ ?
Additional datasheets, footprints and schematics for MAX5548ETE+ are listed on our Part Details page. You can also find images and similar parts to MAX5548ETE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX5548ETE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX5548ETE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX5548ETE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX5548ETE+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX5548ETE+ have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX5548ETE+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX5548ETE+ often in real-time on the comparison pages.
What if I can't find stock of MAX5548ETE+ ?
You can fill out our help required form which you can use to request a quote for MAX5548ETE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.