MAX5541ESA+ by Analog Devices

Low-Cost, +5V, Serial-Input, Voltage-Output, 16-Bit DAC


The MAX5541 serial-input, voltage-output, 16-bit monotonic digital-to-analog converter (DAC) operates from a single +5V supply. The DAC output is unbuffered, resulting in a low 0.3mA supply current and low 1 LSB offset error. The DAC output range is 0V to VREF. The DAC latch accepts a 16-bit serial word. A power-on reset (POR) circuit clears the DAC output to 0V (unipolar mode) when power is initially applied. The 10MHz 3-wire serial interface is SPI™/QSPI™/MICROWIRE™-compatible and interfaces directly with optocouplers for applications requiring isolation. The MAX5541 is available in an 8-pin SO package. For the 1 LSB (max) INL version, refer to the MAX541 data sheet.

Where to Buy

Prices starting from US$10.12

Distributor Stock
Logo for Farnell
Farnell
from US$11.06
96
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$10.12
96
in stock
Buy Now
Logo for element14
element14
from US$13.51
96
in stock
Buy Now

Features

Full 16-Bit Performance Without Adjustments
+5V Single-Supply Operation
Low Power: 1.5mW
1µs Settling Time
Unbuffered Voltage Output Directly Drives 60kΩ Loads
SPI/QSPI/MICROWIRE-Compatible Serial Interface
Power-On Reset Circuit Clears DAC Output to 0V (unipolar mode)
Schmitt Trigger Inputs for Direct Optocoupler Interface
Choose MAX541 as a 1 LSB (max) INL Upgrade to the MAX5541

Specifications

Resolution (bits) 16
# Channels 1
Interface Serial - SPI
Output Type Voltage- Unbuffered
Reference Ext.
INL (±LSB) (max) 16
Supply Range (V) (min) 4.75
Supply Range (V) (max) 5.25
ICC (mA) (max) 1.1
Settling Time (µs) (typ) 1
Package/Pins SOIC (N)/8
Oper. Temp. (°C) -40 to +850 to +70
BudgetaryPrice (See Notes) 6.87


MAX5541ESA+ Data & Signal Conversion by Analog Devices

DAC 16BIT NSOIC-8

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Resolution (Bits) 16bit
Sampling Rate -
Input Channel Type Serial
Supply Voltage Range 4.75V to 5.25V
ADC / DAC Case Style NSOIC
No. of Pins 8Pins
Data Interface SPI
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant To Be Advised
MSL MSL 1 - Unlimited
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Dac, 16Bit, Nsoic-8 | Newark Electronics
DAC, 16BIT, NSOIC-8 | element14

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MAX5541ESA+ ?

Additional datasheets, footprints and schematics for MAX5541ESA+ are listed on our Part Details page. You can also find images and similar parts to MAX5541ESA+ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MAX5541ESA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX5541ESA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MAX5541ESA+ you can contact the distributor directly for product support, shipping queries etc.

Is the MAX5541ESA+ RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MAX5541ESA+ have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX5541ESA+ .

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MAX5541ESA+ often in real-time on the comparison pages.

What if I can't find stock of MAX5541ESA+ ?

You can fill out our help required form which you can use to request a quote for MAX5541ESA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay