MAX5533EUA+ by Analog Devices

Dual, Ultra-Low-Power, 12-Bit, Voltage-Output DACs


The MAX5532–MAX5535 are dual, 12-bit, ultra-low-power, voltage-output, digital-to-analog converters (DACs) offering rail-to-rail buffered voltage outputs. The DACs operate from a 1.8V to 5.5V supply and consume less than 5µA, making the devices suitable for low-power and low-voltage applications. A shutdown mode reduces overall current, including the reference input current, to just 0.18µA. The MAX5532–MAX5535 use a 3-wire serial interface that is compatible with SPI™, QSPI™, and MICROWIRE™. Upon power-up, the MAX5532–MAX5535 outputs are driven to zero scale, providing additional safety for applications that drive valves or for other transducers that need to be off during power-up. The zero-scale outputs enable glitch-free power-up. The MAX5532 accepts an external reference input and provides unity-gain outputs. The MAX5533 contains a precision internal reference and provides a buffered external reference output with unity-gain DAC outputs. The MAX5534 accepts an external reference input and provides force-sense outputs. The MAX5535 contains a precision internal reference and provides a buffered external reference output with force-sense DAC outputs. The MAX5534/MAX5535 are available in a 4mm x 4mm x 0.8mm, 12-pin, thin QFN package. The MAX5532/MAX5533 are available in an 8-pin µMAX® package. All devices are guaranteed over the extended -40°C to +85°C temperature range. For 10-bit compatible devices, refer to the MAX5522–MAX5525 data sheet. For 8-bit compatible devices, refer to the MAX5512–MAX5515 data sheet.

Where to Buy

Prices starting from US$6.34

Distributor Stock
Logo for Farnell
Farnell
from US$6.34
50
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$7.06
50
in stock
Buy Now
Logo for element14
element14
from US$6.81
50
in stock
Buy Now

Features

Ultra-Low 5µA Supply Current
Shutdown Mode Reduces Supply Current to 0.18µA (max)
Single +1.8V to +5.5V Supply
Small 4mm x 4mm x 0.8mm Thin QFN Package
Internal Reference Sources 8mA of Current (MAX5533/MAX5535)
Flexible Force-Sense-Configured Rail-to-Rail Output Buffers
Fast 16MHz, 3-Wire, SPI-/QSPI-/MICROWIRE-Compatible Serial Interface
TTL- and CMOS-Compatible Digital Inputs with Hysteresis
Glitch-Free Outputs During Power-Up

Specifications

Resolution (bits) 12
# Channels 2
Interface Serial - SPI
Output Type Voltage- Buffered
Reference Int.
INL (±LSB) (max) 8
Supply Range (V) (min) 1.8
Supply Range (V) (max) 5.5
ICC (mA) (max) 0.008
Settling Time (µs) (typ) 660
Package/Pins UMAX/8
Oper. Temp. (°C) -40 to +85
BudgetaryPrice (See Notes) 4.43


MAX5533EUA+ Data & Signal Conversion by Analog Devices

DAC 12BIT DUAL UMAX-8

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Resolution (Bits) 12bit
Sampling Rate -
Input Channel Type Serial
Supply Voltage Range 1.8V to 5.5V
ADC / DAC Case Style µMAX
No. of Pins 8Pins
Data Interface SPI
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant To Be Advised
MSL MSL 1 - Unlimited
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Dac, 12Bit, Dual, Umax-8 | Newark Electronics
DAC, 12BIT, DUAL, UMAX-8 | element14

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MAX5533EUA+ ?

Additional datasheets, footprints and schematics for MAX5533EUA+ are listed on our Part Details page. You can also find images and similar parts to MAX5533EUA+ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MAX5533EUA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX5533EUA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MAX5533EUA+ you can contact the distributor directly for product support, shipping queries etc.

Is the MAX5533EUA+ RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MAX5533EUA+ have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX5533EUA+ .

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MAX5533EUA+ often in real-time on the comparison pages.

What if I can't find stock of MAX5533EUA+ ?

You can fill out our help required form which you can use to request a quote for MAX5533EUA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay