Status: | Active |
---|---|
Series: | MAX5531 |
RoHS: | Unknown |
Ultra-Low 6µA Supply Current |
Shutdown Mode Reduces Supply Current to 0.18µA (max) |
Single +1.8V to +5.5V Supply |
Small 4mm x 4mm x 0.8mm Thin QFN Package |
Flexible Force-Sense-Configured Rail-to-Rail Output Buffers |
Internal Reference Sources 8mA of Current (MAX5531) |
Fast 16MHz 3-Wire SPI-/QSPI-/MICROWIRE-Compatible Serial Interface |
TTL- and CMOS-Compatible Digital Inputs with Hysteresis |
Glitch-Free Outputs During Power-Up |
EV Kit Available |
Resolution (bits) | 12 |
---|---|
# Channels | 1 |
Interface | Serial - SPI |
Output Type | Voltage- Buffered |
Reference | Int. |
INL (±LSB) (max) | 8 |
Supply Range (V) (min) | 1.8 |
Supply Range (V) (max) | 5.5 |
ICC (mA) (max) | 0.007 |
Settling Time (µs) (typ) | 660 |
Package/Pins | TQFN/12 |
Oper. Temp. (°C) | -40 to +85 |
BudgetaryPrice (See Notes) | 2.87 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Resolution (Bits) | 12bit |
---|---|
Sampling Rate | - |
Input Channel Type | Serial |
Supply Voltage Range | 1.8V to 5.5V |
ADC / DAC Case Style | TQFN |
No. of Pins | 12Pins |
Data Interface | SPI |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Ultra-Low-Power, 12-Bit, Volta | Analog Devices |
DAC, 12BIT, TQFN-12 | Farnell |
Dac, 12Bit, Tqfn-12 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX5531ETC+ ?
Additional datasheets, footprints and schematics for MAX5531ETC+ are listed on our Part Details page. You can also find images and similar parts to MAX5531ETC+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX5531ETC+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX5531ETC+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX5531ETC+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX5531ETC+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX5531ETC+ have stock available?
Authorised distributors including Analog Devices, Farnell and Newark Electronics have stock available or on a lead time for MAX5531ETC+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX5531ETC+ often in real-time on the comparison pages.
What if I can't find stock of MAX5531ETC+ ?
You can fill out our help required form which you can use to request a quote for MAX5531ETC+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.