Status: | Active |
---|---|
Series: | MAX551 |
RoHS: | Unknown |
Single-Supply Operation: +4.5V to +5.25V (MAX551) +2.7V to +3.6V (MAX552) |
+4.5V to +5.25V (MAX551) |
+2.7V to +3.6V (MAX552) |
12.5MHz 3-Wire Serial Interface |
SPI/QSPI and MICROWIRE Compatible |
Power-On Reset Clears DAC Output to Zero |
Asynchronous Clear Input Clears DAC Output to Zero |
Voltage Mode or Bipolar Mode Operation with a Single Power Supply |
Schmitt-Trigger Digital Inputs for Direct Optocoupler Interface |
0.4µA Supply Current |
10-Pin µMAX Package |
Resolution (bits) | 12 |
---|---|
# Channels | 1 |
Interface | Serial - SPI |
Output Type | Current- Buffered |
Reference | Ext. |
INL (±LSB) (max) | 1 |
Supply Range (V) (min) | 4.5 |
Supply Range (V) (max) | 5.5 |
ICC (mA) (max) | 0.5 |
Settling Time (µs) (typ) | 0.08 |
Package/Pins | PDIP/8UMAX/10 |
Oper. Temp. (°C) | -40 to +850 to +70 |
BudgetaryPrice (See Notes) | 7.03 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Resolution (Bits) | 12bit |
---|---|
Sampling Rate | - |
Input Channel Type | Serial |
Supply Voltage Range | 4.5V to 5.5V |
ADC / DAC Case Style | DIP |
No. of Pins | 8Pins |
Data Interface | SPI |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
DAC, 12BIT, DIP-8 | element14 |
Dac, 12Bit, Dip-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX551ACPA+ ?
Additional datasheets, footprints and schematics for MAX551ACPA+ are listed on our Part Details page. You can also find images and similar parts to MAX551ACPA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX551ACPA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX551ACPA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX551ACPA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX551ACPA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX551ACPA+ have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MAX551ACPA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX551ACPA+ often in real-time on the comparison pages.
What if I can't find stock of MAX551ACPA+ ?
You can fill out our help required form which you can use to request a quote for MAX551ACPA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.