Status: | Active |
---|---|
Series: | MAX550A |
RoHS: | Unknown |
+2.5V to +5.5V Single-Supply Operation |
±1LSB (max) TUE |
Power-On Reset Clears All Registers to Zero |
Low Operating Current: 150µA (MAX548A/MAX549A, VREF = +2.5V) 75µA (MAX550A, VREF = +2.5V) |
150µA (MAX548A/MAX549A, VREF = +2.5V) |
75µA (MAX550A, VREF = +2.5V) |
1µA Shutdown Mode |
10MHz, 3-Wire Serial Interface Compatible with SPI/QSPI and Microwire |
µMAX Package-50% Smaller than 8-Pin SO |
Independent Shutdown of DACs (MAX548A/MAX549A) |
Resolution (bits) | 8 |
---|---|
# Channels | 1 |
Interface | Serial - SPI |
Output Type | Voltage- Unbuffered |
Reference | Ext. |
INL (±LSB) (max) | 1 |
Supply Range (V) (min) | 2.5 |
Supply Range (V) (max) | 5.5 |
ICC (mA) (max) | 0.55 |
Settling Time (µs) (typ) | 4 |
Package/Pins | PDIP/8UMAX/8 |
Oper. Temp. (°C) | -40 to +850 to +70 |
BudgetaryPrice (See Notes) | 1.87 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Resolution (Bits) | 8bit |
---|---|
Sampling Rate | - |
Input Channel Type | Serial |
Supply Voltage Range | 2.5V to 5.5V |
ADC / DAC Case Style | µMAX |
No. of Pins | 8Pins |
Data Interface | SPI |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
+2.5V to +5.5V, Low-Power, Sin | Analog Devices |
DAC, 8BIT, UMAX-8 | Farnell |
Where can I find additional details, specifications and documents for a MAX550AEUA+ ?
Additional datasheets, footprints and schematics for MAX550AEUA+ are listed on our Part Details page. You can also find images and similar parts to MAX550AEUA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX550AEUA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX550AEUA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX550AEUA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX550AEUA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX550AEUA+ have stock available?
Authorised distributors including Analog Devices, element14 and Farnell have stock available or on a lead time for MAX550AEUA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX550AEUA+ often in real-time on the comparison pages.
What if I can't find stock of MAX550AEUA+ ?
You can fill out our help required form which you can use to request a quote for MAX550AEUA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.