Status: | Active |
---|---|
Series: | MAX5497 |
RoHS: | Unknown |
Wiper Position Stored in Nonvolatile Memory and Recalled Upon Power-Up |
16-Pin, 5mm x 5mm x 0.8mm TQFN Package |
35ppm/°C End-to-End Resistance Temperature Coefficient |
5ppm/°C Ratiometric Temperature Coefficient |
10kΩ and 50kΩ End-to-End Resistor Values |
3-Wire SPI-Compatible Serial Interface |
Reliability (TA = +85°C) 50,000 Wiper Store Cycles 50 Years Wiper Data Retention |
50,000 Wiper Store Cycles |
50 Years Wiper Data Retention |
1.5µA (max) Standby Current |
Single +2.7V to +5.25V Supply Operation |
Dual ±2.5V Supply Operation |
Steps | 1024 |
---|---|
# Potentiometers | 2 |
Control Interface | 3-Wire Serial SPI |
Taper | Linear |
Wiper Memory | Non-Volatile |
REND-TO-END (kΩ) | 50 |
Res. Tol. (%) | 25 |
Temp. Coeff. (ppm/°C) (typ) | 35 |
ICC @5V (µA) (max) | 1.5 |
Package/Pins | TQFN/16 |
BudgetaryPrice (See Notes) | 4.62 |
Status: | Unknown |
---|---|
Series: | Dual 1024-Tap Non-Volatile Digital Pots |
RoHS: | Unknown |
End To End Resistance | 50kohm |
---|---|
No. of Pots | Dual |
Control Interface | SPI |
Track Taper | Linear |
Resistance Tolerance | ± 25% |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.25V |
Potentiometer IC Case Style | TQFN |
No. of Pins | 16Pins |
No. of Steps | 1024 |
Temperature Coefficient | 35ppm/°C |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | Dual 1024-Tap Non-Volatile Digital Pots |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
10-Bit, Dual, Nonvolatile, Lin | Analog Devices |
Digital Pot, 50K, Dual, Tqfn-16 | Newark Electronics |
DIGITAL POT, 50K, DUAL, TQFN-16 | element14 |
Digital Potentiometer 1024POS 50KOhm Dual 16-Pin TQFN EP | Avnet Asia |
Where can I find additional details, specifications and documents for a MAX5497ETE+ ?
Additional datasheets, footprints and schematics for MAX5497ETE+ are listed on our Part Details page. You can also find images and similar parts to MAX5497ETE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX5497ETE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX5497ETE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX5497ETE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX5497ETE+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX5497ETE+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Avnet Asia have stock available or on a lead time for MAX5497ETE+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX5497ETE+ often in real-time on the comparison pages.
What if I can't find stock of MAX5497ETE+ ?
You can fill out our help required form which you can use to request a quote for MAX5497ETE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.