Options for Price Comparison
Distributor Statistics for MAX5492LB10000+T
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for MAX5492LB10000+T
Details for MAX5492LB10000+T by Maxim Integrated
Passive Components > Resistors - Fixed Value > Fixed Network Resistors
RESISTOR DIVIDER 10K SOT-23-5
MAX5492LB10000+T image

MAX5492LB10000+T by Maxim Integrated

RESISTOR DIVIDER 10K SOT-23-5
Part Information
MAX5492LB10000+T image
RoHS Compliant
Specifications
Resistance:
10kohm
Product Range:
MAX5492 Series
No. of Elements:
2Elements
Network Circuit Type:
Voltage Divider
Resistor Case Style:
SOT-23
No. of Pins:
5Pins
Voltage Rating:
40V
Power Rating per Element:
160mW
Resistance Tolerance:
± 0.05%
Temperature Coefficient:
± 35ppm/°C
Automotive Qualification Standard:
-
SVHC:
No SVHC (15-Jun-2015)
Power Rating:
160mW
Resistance R1:
10kohm
Resistor Mounting:
Surface Mount Device
Alternate Descriptions
Digital Potentiometer 10KOhm 5-Pin SOT-23 T/R Avnet America
Digital Potentiometer 10KOhm 5-Pin SOT-23 T/R Avnet Europe
10kOhm Precision-Matched Resistor-Divider in SOT23 Future Electronics