Status: | Active |
---|---|
Series: | MAX5491 |
RoHS: | Unknown |
Resistance Ratios from 1:1 to 30:1 |
Custom Ratios Available Upon Request |
±2kV Human Body Model ESD Protection |
Tight Initial Ratio Accuracy 0.035% (MAX5491A) 0.05% (MAX5491B) 0.1% (MAX5491C) |
0.035% (MAX5491A) |
0.05% (MAX5491B) |
0.1% (MAX5491C) |
Low 2ppm/°C Resistor-Ratio-Drift |
Up to 50V Operating Voltage Across Sum of R1 and R2 |
Tiny 3-Pin SOT23 Package |
REND-TO-END (kΩ) | 30 |
---|---|
Res. Tol. (%) | 0.025 |
Temp. Coeff. (ppm/°C) (typ) | 35 |
Package/Pins | SOT23/3 |
BudgetaryPrice (See Notes) | 3.62 |
Status: | Unknown |
---|---|
Series: | MAX5491 Series |
RoHS: | Unknown |
Resistance | 30kohm |
---|---|
Product Range | MAX5491 Series |
No. of Elements | 2Elements |
Network Circuit Type | Voltage Divider |
Resistor Case Style | SOT-23 |
No. of Pins | 3Pins |
Voltage Rating | 50V |
Power Rating per Element | 87.5mW |
Resistance Tolerance | ± 0.05% |
Temperature Coefficient | ± 35ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Resistance R1 | 30kohm |
Precision-Matched Resistor-Div | Analog Devices |
RES N/W, VOLT DIVIDER, 2 RES, 30K, 0.05% | Farnell |
Res N/W, Volt Divider, 2 Res, 30K, 0.05% | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX5491TB05000+T ?
Additional datasheets, footprints and schematics for MAX5491TB05000+T are listed on our Part Details page. You can also find images and similar parts to MAX5491TB05000+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX5491TB05000+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX5491TB05000+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX5491TB05000+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX5491TB05000+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX5491TB05000+T have stock available?
Authorised distributors including Analog Devices, element14, Farnell and Newark Electronics have stock available or on a lead time for MAX5491TB05000+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX5491TB05000+T often in real-time on the comparison pages.
What if I can't find stock of MAX5491TB05000+T ?
You can fill out our help required form which you can use to request a quote for MAX5491TB05000+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.