Status: | Active |
---|---|
Series: | MAX5480 |
RoHS: | Unknown |
QSOP-16 Package (same footprint as SO-8) |
Single +5V Supply Operation |
VOUT or IOUT Operation |
8-Bit Parallel Interface |
Guaranteed Monotonic Over Temperature |
Low Power Consumption-100µA max |
±1/2 LSB Linearity Over Temperature |
Resolution (bits) | 8 |
---|---|
# Channels | 1 |
Interface | Parallel - Full Word |
Output Type | Current- Unbuffered |
Reference | Ext. |
INL (±LSB) (max) | 0.5 |
Supply Range (V) (min) | 5 |
Supply Range (V) (max) | 5 |
ICC (mA) (max) | 0.5 |
Settling Time (µs) (typ) | 0.25 |
Package/Pins | QSOP/16 |
Oper. Temp. (°C) | -40 to +850 to +70 |
BudgetaryPrice (See Notes) | 2.57 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Resolution (Bits) | 8bit |
---|---|
Sampling Rate | - |
Input Channel Type | Parallel |
Supply Voltage Range | 5V |
ADC / DAC Case Style | QSOP |
No. of Pins | 16Pins |
Data Interface | Parallel |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
8-Bit Parallel DAC in QSOP-16 | Analog Devices |
Dac, 8Bit, Qsop-16 | Newark Electronics |
DAC, 8BIT, QSOP-16 | element14 |
8-Bit Parallel DAC Low Power 5V QSOP16 | RS |
Where can I find additional details, specifications and documents for a MAX5480BEEE+ ?
Additional datasheets, footprints and schematics for MAX5480BEEE+ are listed on our Part Details page. You can also find images and similar parts to MAX5480BEEE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX5480BEEE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX5480BEEE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX5480BEEE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX5480BEEE+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX5480BEEE+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for MAX5480BEEE+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX5480BEEE+ often in real-time on the comparison pages.
What if I can't find stock of MAX5480BEEE+ ?
You can fill out our help required form which you can use to request a quote for MAX5480BEEE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.