Status: | Last Time Buy |
---|---|
Series: | MAX547 |
RoHS: | Compliant |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Resolution (Bits) | 13bit |
---|---|
Sampling Rate | - |
Input Channel Type | Bipolar Unipolar |
Supply Voltage Range | ± 4.75V to ± 5.25V |
ADC / DAC Case Style | PLCC |
No. of Pins | 44Pins |
Data Interface | Parallel |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2018) |
Dac, 13Bit, Octal, Plcc-44 | Newark Electronics |
DAC, 13BIT, OCTAL, PLCC-44 | element14 |
DAC, OCTAL, 13BIT, SMD, PLCC44, 547 | Farnell |
Where can I find additional details, specifications and documents for a MAX547BCQH+D?
Additional datasheets, footprints and schematics for MAX547BCQH+D are listed on our Part Details page. You can also find images and similar parts to MAX547BCQH+D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX547BCQH+D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX547BCQH+D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX547BCQH+D fall under?
The MAX547BCQH+D is listed under Multichannel Voltage Output D/A Converters.
Can I view similar or alternative parts?
You can view similar parts to MAX547BCQH+D when available in the Multichannel Voltage Output D/A Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX547BCQH+D you can contact the distributor directly for product support, shipping queries etc.
Is the MAX547BCQH+D RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for MAX547BCQH+D have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX547BCQH+D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX547BCQH+D often in real-time on the comparison pages.
What if I can't find stock of MAX547BCQH+D?
You can fill out our help required form which you can use to request a quote for MAX547BCQH+D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.