Wiper Position Stored in Nonvolatile Memory and Recalled Upon Power-Up |
Tiny SOT23 Package |
35ppm/°C End-to-End Resistance Temperature Coefficient |
5ppm/°C Ratiometric Temperature Coefficient |
32 Tap Positions |
Voltage-Divider or Variable-Resistor Potentiometer Configuration |
50kΩ and 100kΩ End-to-End Resistance Values |
1µA (max) Static Supply Current |
2.7V to 5.25V Single-Supply Operation |
200,000 Wiper Store Cycles |
50-Year Wiper Data Retention |
Steps | 32 |
---|---|
# Potentiometers | 1 |
Control Interface | Up/Down |
Taper | Linear |
Wiper Memory | Non-Volatile |
REND-TO-END (kΩ) | 50 |
Temp. Coeff. (ppm/°C) (typ) | 35 |
Wiper Resistance (Ω) (typ) | 600 |
ICC @5V (µA) (max) | 1 |
Package/Pins | SOT23/8 |
BudgetaryPrice (See Notes) | 0.91 |
Status: | Unknown |
---|---|
Series: | Single 32-Tap Non-Volatile Digital Pots |
RoHS: | Unknown |
End To End Resistance | 50kohm |
---|---|
No. of Pots | Single |
Control Interface | Increment Decrement |
Track Taper | Linear |
Resistance Tolerance | - |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.25V |
Potentiometer IC Case Style | SOT-23 |
No. of Pins | 8Pins |
No. of Steps | 32 |
Temperature Coefficient | 35ppm/°C |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | Single 32-Tap Non-Volatile Digital Pots |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
32Tap Nonvolatile LinearTaper DigitalPot | RS |
DIGITAL POT, 50K, SINGLE, SOT-23-8 | Farnell |
Where can I find additional details, specifications and documents for a MAX5474EKA+T ?
Additional datasheets, footprints and schematics for MAX5474EKA+T are listed on our Part Details page. You can also find images and similar parts to MAX5474EKA+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX5474EKA+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX5474EKA+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX5474EKA+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX5474EKA+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX5474EKA+T have stock available?
Authorised distributors including RS, element14 and Farnell have stock available or on a lead time for MAX5474EKA+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX5474EKA+T often in real-time on the comparison pages.
What if I can't find stock of MAX5474EKA+T ?
You can fill out our help required form which you can use to request a quote for MAX5474EKA+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.