Status: | Active |
---|---|
Series: | MAX5457 |
RoHS: | Unknown |
SmartWiper Control Provides Accelerated Wiper Motion |
Debounced Pushbutton Interface with Internal Pullup Resistors |
Logarithmic Taper with 2dB Steps Between Taps |
Single +2.7V to +5.5V or Dual ±2.7V Supply Operation |
Low 0.5µA Standby Supply Current |
Clickless Switching |
10kΩ End-to-End Fixed Resistance Value |
Mute Function to -90dB (typ) |
Power-On Reset to -12dB Wiper Position |
32 Tap Positions for Each Wiper |
Small 16-Pin QSOP Package |
Steps | 32 |
---|---|
# Potentiometers | 2 |
Control Interface | Debounced Pushbutton Up/Down |
Taper | Log |
Wiper Memory | Volatile |
REND-TO-END (kΩ) | 10 |
Res. Tol. (%) | 30 |
Temp. Coeff. (ppm/°C) (typ) | 50 |
Wiper Resistance (Ω) (typ) | 1000 |
ICC @5V (µA) (max) | 1 |
Package/Pins | QSOP/16 |
BudgetaryPrice (See Notes) | 1.69 |
Status: | Unknown |
---|---|
Series: | Dual 32-Tap Volatile Digital Pots |
RoHS: | Unknown |
End To End Resistance | 10kohm |
---|---|
No. of Pots | Dual |
Control Interface | Pushbutton |
Track Taper | Log (Audio) |
Resistance Tolerance | ± 30% |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
Potentiometer IC Case Style | QSOP |
No. of Pins | 16Pins |
No. of Steps | 32 |
Temperature Coefficient | 50ppm/°C |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | Dual 32-Tap Volatile Digital Pots |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Stereo Audio Taper Potentiomet | Analog Devices |
Digital Pot, 10K, Dual, Qsop-16 | Newark Electronics |
DPOT, STEREO AUDIO TAPER, 16QSOP | Farnell |
Where can I find additional details, specifications and documents for a MAX5457EEE+ ?
Additional datasheets, footprints and schematics for MAX5457EEE+ are listed on our Part Details page. You can also find images and similar parts to MAX5457EEE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX5457EEE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX5457EEE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX5457EEE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX5457EEE+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX5457EEE+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX5457EEE+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX5457EEE+ often in real-time on the comparison pages.
What if I can't find stock of MAX5457EEE+ ?
You can fill out our help required form which you can use to request a quote for MAX5457EEE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.