Status: | Active |
---|---|
Series: | MAX543 |
RoHS: | Unknown |
Prices starting from US$17.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$27.54
|
19
in stock
|
Buy Now | |
Analog Devices
from US$17.14
|
1,255
in stock
|
Buy Now | |
Newark Electronics
from US$22.37
|
33
in stock
|
Buy Now | |
element14
from US$22.59
|
33
in stock
|
Buy Now | |
Farnell
from US$21.43
|
33
in stock
|
Buy Now | |
CoreStaff
from US$19.57
|
4
in stock
|
Buy Now | |
Schukat Electronic
from US$20.96
|
-
|
Buy Now |
12-Bit Accuracy in 8-Pin MiniDIP or SO |
Fast 3-Wire Serial Interface |
Low INL and DNL (±1/2 LSB Max) |
Gain Accuracy to ±1LSB Max |
Low Gain Tempco (5ppm/°C Max) |
Operates with +5V or +15V Supplies |
TTL/CMOS Compatible |
ESD Protected |
Resolution (bits) | 12 |
---|---|
# Channels | 1 |
Interface | Serial - Other |
Output Type | Current- Unbuffered |
Reference | Ext. |
INL (±LSB) (max) | 1 |
Supply Range (V) (min) | 11.4 |
Supply Range (V) (max) | 15.75 |
Settling Time (µs) (typ) | 0.25 |
Package/Pins | PDIP/8SOIC (N)/8SOIC (W)/16 |
Oper. Temp. (°C) | -55 to +125-40 to +850 to +70 |
BudgetaryPrice (See Notes) | 7.64 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Resolution (Bits) | 12bit |
---|---|
Sampling Rate | - |
Input Channel Type | Serial |
Supply Voltage Range | 4.75V to 5.25V 11.4V to 15.75V |
ADC / DAC Case Style | DIP |
No. of Pins | 8Pins |
Data Interface | Serial |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Serial, CMOS, Multiplying, 12- | Analog Devices |
Dac, 12Bit, Dip-8 | Newark Electronics |
DAC, 12BIT, DIP-8 | element14 |
I.C MAX543ACPA | RS |
12bit Ser. DAC +-1/2 LSB DIP8 | Schukat Electronic |
Where can I find additional details, specifications and documents for a MAX543ACPA+ ?
Additional datasheets, footprints and schematics for MAX543ACPA+ are listed on our Part Details page. You can also find images and similar parts to MAX543ACPA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX543ACPA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX543ACPA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX543ACPA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX543ACPA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX543ACPA+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for MAX543ACPA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX543ACPA+ often in real-time on the comparison pages.
What if I can't find stock of MAX543ACPA+ ?
You can fill out our help required form which you can use to request a quote for MAX543ACPA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.