Status: | Active |
---|---|
Series: | MAX541 |
RoHS: | Unknown |
Full 16-Bit Performance Without Adjustments |
+5V Single-Supply Operation |
Low Power: 1.5mW |
1µs Settling Time |
Unbuffered Voltage Output Directly Drives 60-kilohm Loads |
SPI/QSPI/MICROWIRE-Compatible Serial Interface |
Power-On Reset Circuit Clears DAC Output to 0V (unipolar mode) |
Schmitt Trigger Inputs for Direct Optocoupler Interface |
Resolution (bits) | 16 |
---|---|
# Channels | 1 |
Interface | Serial - SPI |
Output Type | Voltage- Unbuffered |
Reference | Ext. |
INL (±LSB) (max) | 124 |
Supply Range (V) (min) | 4.75 |
Supply Range (V) (max) | 5.5 |
ICC (mA) (max) | 1.1 |
Settling Time (µs) (typ) | 1 |
Package/Pins | PDIP/8SOIC (N)/8 |
Oper. Temp. (°C) | -40 to +85 |
BudgetaryPrice (See Notes) | 12.38 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Resolution (Bits) | 16bit |
---|---|
Sampling Rate | - |
Input Channel Type | Serial |
Supply Voltage Range | 4.75V to 5.25V |
ADC / DAC Case Style | NSOIC |
No. of Pins | 8Pins |
Data Interface | SPI |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
+5V, Serial-Input, Voltage-Out | Analog Devices |
Dac, 16Bit, Nsoic-8 | Newark Electronics |
DAC, 16BIT, NSOIC-8 | Farnell |
Where can I find additional details, specifications and documents for a MAX541CCSA+ ?
Additional datasheets, footprints and schematics for MAX541CCSA+ are listed on our Part Details page. You can also find images and similar parts to MAX541CCSA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX541CCSA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX541CCSA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX541CCSA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX541CCSA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX541CCSA+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX541CCSA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX541CCSA+ often in real-time on the comparison pages.
What if I can't find stock of MAX541CCSA+ ?
You can fill out our help required form which you can use to request a quote for MAX541CCSA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.