Status: | Active |
---|---|
Series: | MAX5404 |
RoHS: | Unknown |
10-Pin µMAX Small Footprint Package |
256-Tap Positions |
Ultra Low 0.1µA Supply Current |
+2.7V to +5.5V Single-Supply Operation |
Low End-To-End Temperature Coefficient: 35ppm/°C |
Low Ratiometric Temperature Coefficient: 5ppm/°C |
Power-On Reset: Wiper Goes to Midscale (Position 128) |
Glitchless Switching Between Resistor Taps |
3-Wire SPI-Interface Compatible |
10kΩ/50kΩ/100kΩ Resistor Values |
Steps | 256 |
---|---|
# Potentiometers | 2 |
Control Interface | 3-Wire Serial SPI |
Taper | Linear |
Wiper Memory | Volatile |
REND-TO-END (kΩ) | 50 |
Res. Tol. (%) | 25 |
Temp. Coeff. (ppm/°C) (typ) | 35 |
Wiper Resistance (Ω) (typ) | 275 |
ICC @5V (µA) (max) | 5 |
Package/Pins | UMAX/10 |
BudgetaryPrice (See Notes) | 3.15 |
Status: | Unknown |
---|---|
Series: | Dual 256-Tap Volatile Digital Pots |
RoHS: | Unknown |
End To End Resistance | 50kohm |
---|---|
No. of Pots | Dual |
Control Interface | SPI |
Track Taper | Linear |
Resistance Tolerance | ± 25% |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
Potentiometer IC Case Style | µMAX |
No. of Pins | 10Pins |
No. of Steps | 256 |
Temperature Coefficient | 35ppm/°C |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | Dual 256-Tap Volatile Digital Pots |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Dual, 256-Tap, Low-Drift, Digi | Analog Devices |
DIGITAL POT, 50K, DUAL, UMAX-10 | Farnell |
Digital Pot, 50K, Dual, Umax-10 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX5404EUB+ ?
Additional datasheets, footprints and schematics for MAX5404EUB+ are listed on our Part Details page. You can also find images and similar parts to MAX5404EUB+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX5404EUB+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX5404EUB+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX5404EUB+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX5404EUB+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX5404EUB+ have stock available?
Authorised distributors including Analog Devices, Farnell and Newark Electronics have stock available or on a lead time for MAX5404EUB+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX5404EUB+ often in real-time on the comparison pages.
What if I can't find stock of MAX5404EUB+ ?
You can fill out our help required form which you can use to request a quote for MAX5404EUB+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.