MAX538BESA+ Single-Supply Voltage Output D/A Converters by Analog Devices

Status: Production
Series: MAX538
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The MAX531/MAX538/MAX539 are low-power, voltage-output, 12-bit digital-to-analog converters (DACs) specified for single +5V power-supply operation. The MAX531 can also be operated with ±5V supplies. The MAX538/MAX539 draw only 140µA, and the MAX531 (with internal reference) draws only 260µA. The MAX538/MAX539 come in 8-pin DIP and SO packages, while the MAX531 comes in 14-pin DIP and SO packages. All parts have been trimmed for offset voltage, gain, and linearity, so no further adjustment is necessary.The MAX538's buffer is fixed at a gain of +1 and the MAX539's buffer at a gain of +2. The MAX531's internal op amp may be configured for a gain of +1 or +2, as well as for unipolar or bipolar output voltages. The MAX531 can also be used as a four-quadrant multiplier without external resistors or op amps.For parallel data inputs, see the MAX530 data sheet.

Where to Buy

Prices starting from US$15.54

Distributor Stock
Logo for Farnell
Farnell
from US$15.54
No stock
Buy Now
Logo for element14
element14
from US$15.56
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

MAX538BESA+ Data & Signal Conversion by Analog Devices

DAC 12BIT NSOIC-8

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Resolution (Bits) 12bit
Sampling Rate -
Input Channel Type Serial
Supply Voltage Range 4.5V to 5.5V
ADC / DAC Case Style NSOIC
No. of Pins 8Pins
Data Interface SPI
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant To Be Advised
MSL MSL 1 - Unlimited
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

DAC, 12BIT, NSOIC-8 | Farnell
Dac, 12Bit, Nsoic-8 | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MAX538BESA+?

Additional datasheets, footprints and schematics for MAX538BESA+ are listed on our Part Details page. You can also find images and similar parts to MAX538BESA+ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MAX538BESA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX538BESA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MAX538BESA+ fall under?

The MAX538BESA+ is listed under Single-Supply Voltage Output D/A Converters.

Can I view similar or alternative parts?

You can view similar parts to MAX538BESA+ when available in the Single-Supply Voltage Output D/A Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MAX538BESA+ you can contact the distributor directly for product support, shipping queries etc.

Is the MAX538BESA+ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for MAX538BESA+ have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MAX538BESA+.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MAX538BESA+ often in real-time on the comparison pages.

What if I can't find stock of MAX538BESA+?

You can fill out our help required form which you can use to request a quote for MAX538BESA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay