MAX5384EUT+T by Analog Devices

Low-Cost, Low-Power, 8-Bit DACs with 3-Wire Serial Interface in SOT23


The MAX5383/MAX5384/MAX5385 low-cost, 8-bit digital-to-analog converters (DACs) in miniature 6-pin SOT23 packages have a simple 3-wire, SPI™/QSPI™/MICROWIRE™-compatible serial interface that operates up to 10MHz. The MAX5383 has an internal +2V reference and operates from a +2.7V to +3.6V supply. The MAX5384 has an internal +4V reference and operates from a +4.5V to +5.5V supply. The MAX5385 operates over the full +2.7V to +5.5V supply range and has an internal reference equal to 0.9 x VDD. The MAX5383/MAX5384/MAX5385 require an extremely low supply current of only 150µA (typ) and provide a buffered voltage output. These devices power up at zero code and remain there until a new code is written to the DAC registers. This provides additional safety for applications that drive valves or other transducers that need to be off on power-up. The MAX5383/MAX5384/MAX5385 include a 1µA, low-power shutdown mode that features software-selectable output loads of 1kΩ, 100kΩ, or 1MΩ to ground.

Where to Buy

Prices starting from US$1.34

Distributor Stock
Logo for Farnell
Farnell
from US$1.37
1,471
in stock
Buy Now
Logo for element14
element14
from US$1.34
1,471
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.50
48
in stock
Buy Now

Features

8-Bit Resolution in a Miniature 6-Pin SOT23 Package
Wide +2.7V to +5.5V Supply Range (MAX5385)
< 1µA Shutdown Mode
Software-Selectable Output Resistance During Shutdown
Buffered Output Drives Resistive Loads
Low-Glitch Power-On Reset to Zero DAC Output
3-Wire SPI/QSPI/MICROWIRE-Compatible Interface
< ±5% Full-Scale Error (MAX5385)
< ±1 LSB max INL/DNL
Low 230µA (max) Supply Current

Specifications

Resolution (bits) 8
# Channels 1
Interface Serial - SPI
Output Type Voltage- Buffered
Reference Int.
INL (±LSB) (max) 1
Supply Range (V) (min) 4.5
Supply Range (V) (max) 5.5
ICC (mA) (max) 0.23
Settling Time (µs) (typ) 20
Package/Pins SOT23/6
Oper. Temp. (°C) -40 to +85
BudgetaryPrice (See Notes) 1.06


MAX5384EUT+T Data & Signal Conversion by Analog Devices

DAC 8BIT SOT-23-6

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Resolution (Bits) 8bit
Sampling Rate -
Input Channel Type Serial
Supply Voltage Range 4.5V to 5.5V
ADC / DAC Case Style SOT-23
No. of Pins 6Pins
Data Interface SPI
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant To Be Advised
MSL MSL 1 - Unlimited
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

DAC, 8BIT, SOT-23-6 | element14
Dac, 8Bit, Sot-23-6 | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MAX5384EUT+T ?

Additional datasheets, footprints and schematics for MAX5384EUT+T are listed on our Part Details page. You can also find images and similar parts to MAX5384EUT+T on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MAX5384EUT+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX5384EUT+T price breaks, MOQs, lead times, inventory and SKUs from distributors.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MAX5384EUT+T you can contact the distributor directly for product support, shipping queries etc.

Is the MAX5384EUT+T RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MAX5384EUT+T have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MAX5384EUT+T .

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MAX5384EUT+T often in real-time on the comparison pages.

What if I can't find stock of MAX5384EUT+T ?

You can fill out our help required form which you can use to request a quote for MAX5384EUT+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay