Status: | Active |
---|---|
Series: | MAX536 |
RoHS: | Unknown |
Four 12-Bit DACs with Output Buffers |
Simultaneous or Independent Control of Four DACs via a 3-Wire Serial Interface |
Power-On Reset |
SPI/QSPI and MICROWIRE Compatible |
±1 LSB Total Unadjusted Error (MAX536) |
Full 12-Bit Performance without Adjustments |
±5V Supply Operation (MAX537) |
Double-Buffered Digital Inputs |
Buffered Voltage Output |
16-Pin DIP/SO Packages |
Resolution (bits) | 12 |
---|---|
# Channels | 4 |
Interface | Serial - SPI |
Output Type | Voltage- Buffered |
Reference | Ext. |
INL (±LSB) (max) | 1 |
Supply Range (V) (min) | -5.5 |
Supply Range (V) (max) | 13.2 |
ICC (mA) (max) | 25 |
Settling Time (µs) (typ) | 3 |
Package/Pins | PDIP/16SOIC (W)/16 |
Oper. Temp. (°C) | -55 to +125-40 to +850 to +70 |
BudgetaryPrice (See Notes) | 20.88 |
Status: | Unknown |
---|---|
Series: | Quad 12-Bit Voltage Output DACs |
RoHS: | Unknown |
Resolution (Bits) | 12bit |
---|---|
Sampling Rate | - |
Input Channel Type | Serial |
Supply Voltage Range | -4.5V to -5.5V 10.8V to 13.2V |
ADC / DAC Case Style | DIP |
No. of Pins | 16Pins |
Data Interface | SPI |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | Quad 12-Bit Voltage Output DACs |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Calibrated, Quad, 12-Bit Volta | Analog Devices |
MAX536ACPE+, General Purpose DACs | RS |
DAC, VOLTAGE OUTPUT, 12BIT, DIP-16 | Farnell |
Dac, Voltage Output, 12Bit, Dip-16 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX536ACPE+ ?
Additional datasheets, footprints and schematics for MAX536ACPE+ are listed on our Part Details page. You can also find images and similar parts to MAX536ACPE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX536ACPE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX536ACPE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX536ACPE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX536ACPE+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX536ACPE+ have stock available?
Authorised distributors including Analog Devices, CoreStaff, RS, element14 and Farnell have stock available or on a lead time for MAX536ACPE+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX536ACPE+ often in real-time on the comparison pages.
What if I can't find stock of MAX536ACPE+ ?
You can fill out our help required form which you can use to request a quote for MAX536ACPE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.