Status: | Active |
---|---|
Series: | MAX5360 |
RoHS: | Unknown |
6-Bit Accuracy in a Tiny 5-Pin SOT23 Package |
Wide +2.7V to +5.5V Supply Range (MAX5362) |
1µA Shutdown Mode |
Buffered Output Drives Resistive Loads |
Low Glitch Power-On-Reset to Zero DAC Output |
Fast I²C-Compatible Serial Interface |
≤ -5% Full-Scale Error (MAX5362) |
≤ 1 LSB (max) INL/DNL |
Low 230µA max Supply Current |
Resolution (bits) | 6 |
---|---|
# Channels | 1 |
Interface | Serial - I2C |
Output Type | Voltage- Buffered |
Reference | Int. |
INL (±LSB) (max) | 1 |
Supply Range (V) (min) | 2.7 |
Supply Range (V) (max) | 3.6 |
ICC (mA) (max) | 0.23 |
Settling Time (µs) (typ) | 20 |
Package/Pins | SOT23/5 |
Oper. Temp. (°C) | -40 to +85 |
BudgetaryPrice (See Notes) | 0.71 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Resolution (Bits) | 6bit |
---|---|
Sampling Rate | - |
Input Channel Type | Serial |
Supply Voltage Range | 2.7V to 3.6V |
ADC / DAC Case Style | SOT-23 |
No. of Pins | 5Pins |
Data Interface | I2C |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Low-Cost, Low-Power 6-Bit DACs | Analog Devices |
DAC, 6BIT, SOT-23-5 | element14 |
Dac, 6Bit, Sot-23-5 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX5360LEUK+T ?
Additional datasheets, footprints and schematics for MAX5360LEUK+T are listed on our Part Details page. You can also find images and similar parts to MAX5360LEUK+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX5360LEUK+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX5360LEUK+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX5360LEUK+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX5360LEUK+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX5360LEUK+T have stock available?
Authorised distributors including Analog Devices, element14, Farnell and Newark Electronics have stock available or on a lead time for MAX5360LEUK+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX5360LEUK+T often in real-time on the comparison pages.
What if I can't find stock of MAX5360LEUK+T ?
You can fill out our help required form which you can use to request a quote for MAX5360LEUK+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.