Status: | Production |
---|---|
Series: | MAX535 |
RoHS: | Compliant |
Resolution (Bits) | 13bit |
---|---|
Sampling Rate | - |
Input Channel Type | Serial |
Supply Voltage Range | 4.5V to 5.5V |
ADC / DAC Case Style | µMAX |
No. of Pins | 8Pins |
Data Interface | SPI |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
DAC, 13BIT, UMAX-8 | element14 |
Dac, 13Bit, Umax-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX535BCUA+?
Additional datasheets, footprints and schematics for MAX535BCUA+ are listed on our Part Details page. You can also find images and similar parts to MAX535BCUA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX535BCUA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX535BCUA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX535BCUA+ fall under?
The MAX535BCUA+ is listed under Single-Supply Voltage Output D/A Converters.
Can I view similar or alternative parts?
You can view similar parts to MAX535BCUA+ when available in the Single-Supply Voltage Output D/A Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX535BCUA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX535BCUA+ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for MAX535BCUA+ have stock available?
Authorised distributors including element14, Farnell, CoreStaff and Newark Electronics have stock available or on a lead time for MAX535BCUA+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX535BCUA+ often in real-time on the comparison pages.
What if I can't find stock of MAX535BCUA+?
You can fill out our help required form which you can use to request a quote for MAX535BCUA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.