Status: | Last Time Buy |
---|---|
Series: | MAX5354 |
RoHS: | Compliant |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Resolution (Bits) | 10bit |
---|---|
Sampling Rate | - |
Input Channel Type | Serial |
Supply Voltage Range | 4.5V to 5.5V |
ADC / DAC Case Style | DIP |
No. of Pins | 8Pins |
Data Interface | SPI |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 5354 |
Operating Temperature Range | 0°C to +70°C |
Output Type | Rail-to-Rail |
Settling Time | 10µs |
Supply Current | 280µA |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 4.5V |
Termination Type | Through Hole |
Ic, 10Bit Dac, V Output, 8Pdip | Newark Electronics |
IC, 10BIT DAC, V OUTPUT, 8PDIP | Farnell |
Where can I find additional details, specifications and documents for a MAX5354CPA+?
Additional datasheets, footprints and schematics for MAX5354CPA+ are listed on our Part Details page. You can also find images and similar parts to MAX5354CPA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX5354CPA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX5354CPA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX5354CPA+ fall under?
The MAX5354CPA+ is listed under Single-Supply Voltage Output D/A Converters.
Can I view similar or alternative parts?
You can view similar parts to MAX5354CPA+ when available in the Single-Supply Voltage Output D/A Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX5354CPA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX5354CPA+ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for MAX5354CPA+ have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX5354CPA+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX5354CPA+ often in real-time on the comparison pages.
What if I can't find stock of MAX5354CPA+?
You can fill out our help required form which you can use to request a quote for MAX5354CPA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.