Status: | Active |
---|---|
Series: | MAX534 |
RoHS: | Unknown |
+4.5V to +5.5V Single-Supply Operation |
Ultra-Low Supply Current: 0.8mA while Operating 2.5µA in Shutdown Mode |
0.8mA while Operating |
2.5µA in Shutdown Mode |
Ultra-Small 16-Pin QSOP Package |
Ground to VDD Reference Input Range |
Output Buffer Amplifiers Swing Rail to Rail |
10MHz Serial Interface Compatible with SPI, QSPI (CPOL = CPHA = 0 or CPOL = CPHA = 1), and MICROWIRE |
Double-Buffered Registers for Synchronous Updating |
Serial Data Output for Daisy Chaining |
Power-On Reset Clears Serial Interface and Sets All Registers to Zero |
Software Shutdown |
Software-Programmable Logic Output (µC I/O Extender) |
Asynchronous Hardware Clear Resets All Internal Registers to Zero |
Resolution (bits) | 8 |
---|---|
# Channels | 4 |
Interface | Serial - SPI |
Output Type | Voltage- Buffered |
Reference | Ext. |
INL (±LSB) (max) | 12 |
Supply Range (V) (min) | 4.5 |
Supply Range (V) (max) | 5.5 |
ICC (mA) (max) | 1.5 |
Settling Time (µs) (typ) | 8 |
Package/Pins | PDIP/16QSOP/16 |
Oper. Temp. (°C) | -55 to +125-40 to +850 to +70 |
BudgetaryPrice (See Notes) | 3.17 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Resolution (Bits) | 8bit |
---|---|
Sampling Rate | - |
Input Channel Type | Serial |
Supply Voltage Range | 4.5V to 5.5V |
ADC / DAC Case Style | QSOP |
No. of Pins | 16Pins |
Data Interface | SPI |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
+5V, Low-Power, 8-Bit Quad DAC | Analog Devices |
DAC, 8BIT, QUAD, QSOP-16 | element14 |
Dac, 8Bit, Quad, Qsop-16 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX534BEEE+ ?
Additional datasheets, footprints and schematics for MAX534BEEE+ are listed on our Part Details page. You can also find images and similar parts to MAX534BEEE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX534BEEE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX534BEEE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX534BEEE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX534BEEE+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX534BEEE+ have stock available?
Authorised distributors including Analog Devices, element14, Farnell and Newark Electronics have stock available or on a lead time for MAX534BEEE+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX534BEEE+ often in real-time on the comparison pages.
What if I can't find stock of MAX534BEEE+ ?
You can fill out our help required form which you can use to request a quote for MAX534BEEE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.