Status: | Active |
---|---|
Series: | MAX532 |
RoHS: | Unknown |
Two 12-Bit MDACs with Output Amplifiers |
Fast, 6MHz 3-Wire Interface |
SPI, QSPI, and Microwire Compatible |
±12V Output Swing |
±10mA Output Current |
2.5µs Settling Time to ±1/2LSB |
Guaranteed Monotonic Over Temperature |
Low Integral Nonlinearity: ±1/2LSB Max |
Low Gain Tempco: 2ppm/°C |
Operates from ±12V to ±15V Supplies |
Power-On Reset |
Available in 16-Pin DIP and Wide SO Packages |
Resolution (bits) | 12 |
---|---|
# Channels | 2 |
Interface | Serial - SPI |
Output Type | Voltage- Buffered |
Reference | Ext. |
INL (±LSB) (max) | 1 |
Supply Range (V) (max) | 16.5 |
ICC (mA) (max) | 10 |
Settling Time (µs) (typ) | 2.5 |
Package/Pins | PDIP/16SOIC (W)/16 |
Oper. Temp. (°C) | -55 to +125-40 to +850 to +70 |
BudgetaryPrice (See Notes) | 11.91 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Resolution (Bits) | 12bit |
---|---|
Sampling Rate | - |
Input Channel Type | Serial |
Supply Voltage Range | ± 11.4V to ± 16.5V |
ADC / DAC Case Style | WSOIC |
No. of Pins | 16Pins |
Data Interface | Serial |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 532 |
IC Temperature Range | Commercial |
Linearity Error ADC / DAC + | 0.5LSB |
Linearity Error ADC / DAC - | 0.5LSB |
No. of Bits | 12bit |
No. of Channels | 1Channels |
Operating Temperature Range | 0°C to +70°C |
Output Type | Voltage |
Settling Time | 25µs |
Supply Current | 5mA |
Supply Voltage Max | 16.5V |
Supply Voltage Min | 11.4V |
Termination Type | Surface Mount Device |
Dac, Dual, 12Bit, Smd, Wsoic16, 532 | Newark Electronics |
DAC, DUAL, 12BIT, SMD, WSOIC16, 532 | element14 |
12bit Ser. MDAC 2Ch +-1/2 LSB SOL16 | Schukat Electronic |
Where can I find additional details, specifications and documents for a MAX532BCWE+ ?
Additional datasheets, footprints and schematics for MAX532BCWE+ are listed on our Part Details page. You can also find images and similar parts to MAX532BCWE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX532BCWE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX532BCWE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX532BCWE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX532BCWE+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX532BCWE+ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Schukat Electronic have stock available or on a lead time for MAX532BCWE+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX532BCWE+ often in real-time on the comparison pages.
What if I can't find stock of MAX532BCWE+ ?
You can fill out our help required form which you can use to request a quote for MAX532BCWE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.