Status: | Active |
---|---|
Series: | MAX5322 |
RoHS: | Unknown |
Unipolar or Bipolar Output-Voltage Ranges Unipolar: 0 to +2 x VREF (Single or Dual Supply) Bipolar: -2 x VREF to +2 x VREF (Dual Supply) |
Unipolar: 0 to +2 x VREF (Single or Dual Supply) |
Bipolar: -2 x VREF to +2 x VREF (Dual Supply) |
Guaranteed INL ≤ ±1 LSB (max) |
Guaranteed Monotonic: DNL ≤ ±1 LSB (max) |
10µs Settling Time to 0.5 LSB |
Low 2.8µA Shutdown Current |
Fast 10MHz SPI-/QSPI-/MICROWIRE-Compatible Serial Interface |
Power-On Reset Sets DAC Output to 0V |
Schmitt Trigger Inputs for Direct Optocoupler Interface |
Serial-Data Output Allows Daisy-Chaining of Devices |
28-Pin SSOP (8mm x 10mm) |
Resolution (bits) | 12 |
---|---|
# Channels | 2 |
Interface | Serial - SPI |
Output Type | Voltage- Buffered |
Reference | Ext. |
INL (±LSB) (max) | 1 |
Supply Range (V) (max) | 15.75 |
ICC (mA) (max) | 16.2 |
Settling Time (µs) (typ) | 10 |
Package/Pins | SSOP/28 |
Oper. Temp. (°C) | -40 to +85 |
BudgetaryPrice (See Notes) | 11.63 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Resolution (Bits) | 12bit |
---|---|
Sampling Rate | - |
Input Channel Type | Serial |
Supply Voltage Range | ± 10.8V to ± 15.75V |
ADC / DAC Case Style | SSOP |
No. of Pins | 28Pins |
Data Interface | SPI |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
±10V, Dual, 12-Bit, Serial, Vo | Analog Devices |
MAXIM,MAX5322EAI+ | RS |
DAC, 12BIT, DUAL, SSOP-28 | element14 |
Dac, 12Bit, Dual, Ssop-28 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX5322EAI+ ?
Additional datasheets, footprints and schematics for MAX5322EAI+ are listed on our Part Details page. You can also find images and similar parts to MAX5322EAI+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX5322EAI+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX5322EAI+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX5322EAI+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX5322EAI+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX5322EAI+ have stock available?
Authorised distributors including Analog Devices, RS, element14, Farnell and Newark Electronics have stock available or on a lead time for MAX5322EAI+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX5322EAI+ often in real-time on the comparison pages.
What if I can't find stock of MAX5322EAI+ ?
You can fill out our help required form which you can use to request a quote for MAX5322EAI+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.