Status: | Active |
---|---|
Series: | MAX5318 |
RoHS: | Unknown |
Ideal for ATE and High-Precision Instruments INL Accuracy Guaranteed with ±2 LSB (max) Over Temperature |
INL Accuracy Guaranteed with ±2 LSB (max) Over Temperature |
Fast Settling Time (3µs) with 10kΩ || 100pF Load |
Safe Power-Up-Reset to Zero or Midscale DAC Output (Pin-Selectable) Predetermined Output Device State in Power-Up and Reset in System Design |
Predetermined Output Device State in Power-Up and Reset in System Design |
Negative Supply (AVSS) Option Allows Full INL and DNL Performance to 0V |
SPI Interface Compatible with 1.8V to 5.5V Logic |
High Integration Reduces Development Time and PCB Area Buffered Voltage Output Directly Drives 2kΩ Load Rail-to-Rail Integrated Reference Buffer No External Amplifiers Required |
Buffered Voltage Output Directly Drives 2kΩ Load Rail-to-Rail |
Integrated Reference Buffer |
No External Amplifiers Required |
Small 4.4mm × 7.8mm, 24-Pin TSSOP Package |
Resolution (bits) | 18 |
---|---|
# Channels | 1 |
Interface | Serial - SPI |
Output Type | Voltage- Buffered |
Reference | Ext. |
INL (±LSB) (max) | 2 |
Supply Range (V) (min) | 2.7 |
Supply Range (V) (max) | 5.5 |
ICC (mA) (max) | 10 |
Settling Time (µs) (typ) | 3 |
Package/Pins | TSSOP/24 |
Oper. Temp. (°C) | -40 to +105 |
BudgetaryPrice (See Notes) | 22.53 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Resolution (Bits) | 18bit |
---|---|
Sampling Rate | - |
Input Channel Type | Serial |
Supply Voltage Range | 2.7V to 5.5V |
ADC / DAC Case Style | TSSOP |
No. of Pins | 24Pins |
Data Interface | SPI |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
18-bit Voltage Output SPI DAC | Analog Devices |
Dac, 18Bit, Tssop-24 | Newark Electronics |
DAC, 18BIT, TSSOP-24 | element14 |
Where can I find additional details, specifications and documents for a MAX5318GUG+ ?
Additional datasheets, footprints and schematics for MAX5318GUG+ are listed on our Part Details page. You can also find images and similar parts to MAX5318GUG+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX5318GUG+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX5318GUG+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX5318GUG+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX5318GUG+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX5318GUG+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX5318GUG+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX5318GUG+ often in real-time on the comparison pages.
What if I can't find stock of MAX5318GUG+ ?
You can fill out our help required form which you can use to request a quote for MAX5318GUG+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.