MAX530BCNG+ by Analog Devices

+5V, Low-Power, Parallel-Input, Voltage-Output, 12-Bit DAC


The MAX530 is a low-power, 12-bit, voltage-output digital-to-analog converter (DAC) that uses single +5V or dual ±5V supplies. This device has an on-chip voltage reference plus an output buffer amplifier. Operating current is only 250µA from a single +5V supply, making it ideal for portable and battery-powered applications. In addition, the SSOP (Shrink-Small-Outline-Package) measures only 0.1 square inches, using less board area than an 8-pin DIP. 12-bit resolution is achieved through laser trimming of the DAC, op amp, and reference. No further adjustments are necessary. Internal gain-setting resistors can be used to define a DAC output voltage range of 0V to +2.048V, 0V to +4.096V, or ±2.048V. Four-quadrant multiplication is possible without the use of external resistors or op amps. The parallel logic inputs are double buffered and are compatible with 4-bit, 8-bit, and 16-bit microprocessors. For DACs with similar features but with a serial data interface, refer to the MAX531/MAX538/MAX539 data sheet.

Where to Buy

Prices starting from US$5.69

Distributor Stock
Logo for Farnell
Farnell
from US$15.04
6
in stock
Buy Now
Logo for CoreStaff
CoreStaff
from US$5.69
60
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$15.49
6
in stock
Buy Now
Logo for element14
element14
from US$16.18
6
in stock
Buy Now

Features

Buffered Voltage Output
Internal 2.048V Voltage Reference
Operates from Single +5V or Dual ±5V Supplies
Low Power Consumption: 250µA Operating Current 40µA Shutdown-Mode Current
250µA Operating Current
40µA Shutdown-Mode Current
SSOP Package Saves Space
Relative Accuracy: ±1/2 LSB Max Over Temperature
Guaranteed Monotonic Over Temperature
4-Quadrant Multiplication with No External Components
Power-On Reset
Double-Buffered Parallel Logic Inputs

Specifications

Resolution (bits) 12
# Channels 1
Interface Parallel - Byte Wide
Output Type Voltage- Buffered
Reference Int.
INL (±LSB) (max) 1
Supply Range (V) (max) 5.5
ICC (mA) (max) 0.4
Settling Time (µs) (typ) 25
Package/Pins PDIP/24SOIC (W)/24SSOP/24
Oper. Temp. (°C) -40 to +850 to +70
BudgetaryPrice (See Notes) 5.98


MAX530BCNG+ Data & Signal Conversion by Analog Devices

DAC 12BIT DIP-24

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Resolution (Bits) 12bit
Sampling Rate -
Input Channel Type Parallel
Supply Voltage Range 4.5V to 5.5V
ADC / DAC Case Style DIP
No. of Pins 24Pins
Data Interface Parallel
Operating Temperature Min 0°C
Operating Temperature Max 70°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant To Be Advised
MSL MSL 1 - Unlimited
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Dac, 12Bit, Dip-24 | Newark Electronics
DAC, 12BIT, DIP-24 | element14

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MAX530BCNG+ ?

Additional datasheets, footprints and schematics for MAX530BCNG+ are listed on our Part Details page. You can also find images and similar parts to MAX530BCNG+ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MAX530BCNG+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX530BCNG+ price breaks, MOQs, lead times, inventory and SKUs from distributors.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MAX530BCNG+ you can contact the distributor directly for product support, shipping queries etc.

Is the MAX530BCNG+ RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MAX530BCNG+ have stock available?

Authorised distributors including CoreStaff, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX530BCNG+ .

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MAX530BCNG+ often in real-time on the comparison pages.

What if I can't find stock of MAX530BCNG+ ?

You can fill out our help required form which you can use to request a quote for MAX530BCNG+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay