Status: | Active |
---|---|
Series: | MAX5307 |
RoHS: | Unknown |
Eight Highly Integrated 12-Bit DACs in 16-Pin TSSOP (6.4mm x 5mm) Package |
Ultra-Low Glitch Energy < 2nV/s |
Low Total Supply Current: 1.7mA (max) with VREF = VDD = +5.5V |
1.7mA (max) with VREF = VDD = +5.5V |
+2.7V to +5.5V Wide Single-Supply Range |
Fast 5µs Settling Time |
Software-Selectable Shutdown Mode < 1µA |
15MHz 3-Wire SPI, QSPI, and MICROWIRE-Compatible Serial Interface |
Power-Up Reset to Zero Scale |
Resolution (bits) | 12 |
---|---|
# Channels | 8 |
Interface | Serial - SPI |
Output Type | Voltage- Buffered |
Reference | Ext. |
INL (±LSB) (max) | 4 |
Supply Range (V) (min) | 2.7 |
Supply Range (V) (max) | 5.5 |
ICC (mA) (max) | 1.7 |
Settling Time (µs) (typ) | 5 |
Package/Pins | TSSOP/16 |
Oper. Temp. (°C) | -40 to +85 |
BudgetaryPrice (See Notes) | 12 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Resolution (Bits) | 12bit |
---|---|
Sampling Rate | - |
Input Channel Type | Serial |
Supply Voltage Range | 2.7V to 5.5V |
ADC / DAC Case Style | TSSOP |
No. of Pins | 16Pins |
Data Interface | SPI |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Low-Power, Low-Glitch, Octal 1 | Analog Devices |
Dac, 12Bit, -40 To 85Deg C | Newark Electronics |
DAC, 12BIT, -40 TO 85DEG C | element14 |
Where can I find additional details, specifications and documents for a MAX5307EUE+ ?
Additional datasheets, footprints and schematics for MAX5307EUE+ are listed on our Part Details page. You can also find images and similar parts to MAX5307EUE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX5307EUE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX5307EUE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX5307EUE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX5307EUE+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX5307EUE+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX5307EUE+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX5307EUE+ often in real-time on the comparison pages.
What if I can't find stock of MAX5307EUE+ ?
You can fill out our help required form which you can use to request a quote for MAX5307EUE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.